EN
  • EN
  • DE
  • IT

2807939

Part No 2807939
Manufacturer Phoenix Contact
Catalog Terminal Blocks - Accessories
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks - Accessories
Mfr Phoenix Contact
Series TRABTECH COMTRAB
Package Bulk
Type Surge Protection
Number of Positions 10
For Use With/Related Products TRABTECH CT Series
Color Black
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1315687-2807939
Ultra Librarian 3D Model Ultra Librarian 2807939 CAD Model

Description

The 2807939 is a marker strip or marking label manufactured by Phoenix Contact, designed for use with their terminal blocks. These labels provide clear and durable identification of individual terminals, circuits, or components within an electrical panel, simplifying wiring, troubleshooting, and maintenance.

Applications

  • Electrical control panels
  • Power distribution systems
  • Industrial automation equipment
  • Building automation systems
  • Any application using Phoenix Contact terminal blocks requiring clear identification

Features

  • Material: Typically durable plastic or laminate
  • Printing: Pre-printed or blank for custom marking
  • Mounting: Snaps into the designated slots on the terminal block
  • Format: Strip format, often supplied in rolls or sheets
  • Color: Usually white or yellow for high visibility
  • Resistance: Resistant to chemicals, abrasion, and UV radiation (check datasheet)

Benefits

  • Improves wiring accuracy and reduces the risk of errors
  • Simplifies troubleshooting and maintenance
  • Enhances the organization and clarity of electrical panels
  • Saves time and effort during installation and maintenance
  • Provides a durable and long-lasting identification solution

Additional Details

The Phoenix Contact 2807939 marker strip is designed for use with specific series of Phoenix Contact terminal blocks. Consult the datasheet or Phoenix Contact's product selector to ensure compatibility with your terminal block model. The marking can be applied using a suitable marker pen or printed using a thermal transfer printer. The dimensions (length, width, and height) are crucial for proper fit and are available in the datasheet. Using appropriate marking labels is critical for safety and efficient maintenance.

You May Also Be Interested in

Phoenix Contact
CONN TERM BLK END PLATE RAIL GRN
Need more? Email Us
Phoenix Contact
CONN TERM BLK FUSE PLUG BLACK
Need more? Email Us
Phoenix Contact
CONN TERM BLK BUSBAR
Need more? Email Us
ELKO EP North America LLC
Pack of 10pcs comb busbars suitable for simple connection of contacts A1, A2 for 1-module products with a width of 17.5 mm
Need more? Email Us
Phoenix Contact
CONN TERM BLK FUSE PLUG BLACK
Need more? Email Us
Littelfuse Inc.
CONN TERM BLK FUSEBLOCK COVER BK
Need more? Email Us
Eaton Bussmann
CONN TERM BLK SCREW
Need more? Email Us
Eaton Bussmann
COVER-MFGR
Need more? Email Us
TE Connectivity
CONN TERM BLK SCKT JUMPER BLACK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess