EN
  • EN
  • DE

3001006

Part No 3001006
Manufacturer Phoenix Contact
Catalog Terminal Blocks - Din Rail, Channel
Description CONN TERM BLK DISCONN 10-26AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Type Disconnect
Disconnect Type Fuse, Lever
Number of Positions 2
Number of Levels 1
Terminal - Width 8.2mm
Termination Style Screw
Current - IEC 6.3 A
Voltage - IEC 24V
Current - UL 12 A
Voltage - UL 600V
Wire Gauge or Range - AWG 10-26 AWG
Wire Gauge or Range - mm2 0.25-4mm²
Color Black
Fuse Type 5mm x 20mm, 5mm x 25mm, 5mm x 30mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1570932-3001006
Ultra Librarian 3D Model Ultra Librarian 3001006 CAD Model

Description

N

You May Also Be Interested in

WAGO Corporation
4-CONDUCTOR SENSOR SUPPLY TERMIN
Need more? Email Us
Phoenix Contact
CONN TERM BLK DISCONN 12-24AWG
Need more? Email Us
Phoenix Contact
CONN TERM BLK DISCONN 10-28AWG
Need more? Email Us
WAGO Corporation
3-CONDUCTOR SENSOR TERMINAL BLOC
Need more? Email Us
TE Connectivity
D2.5/6.DL
Need more? Email Us
Phoenix Contact
CONN TERM BLK 12-24 AWG BLACK
Need more? Email Us
TE Connectivity
D2.5/6.DAL2
Need more? Email Us
Altech corporation
CONN TERM BLK DISCONN 10-22AWG
Need more? Email Us
Phoenix Contact
CONN TERM BLK DISCONN 10-28AWG
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess