The LMR14006YDDC is a highly efficient, small form-factor, step-down voltage regulator designed and manufactured by Texas Instruments. This component is part of the Simple Switcher® series, which is renowned for its ease of use and robust performance. The LMR14006YDDC is capable of driving a 0.6A load with excellent line and load regulation.
Key Features
- Input Voltage Range: The device can handle an input voltage range from 4V to 14V, making it versatile for various applications.
- Output Voltage: It offers an adjustable output voltage as low as 0.9V, allowing for a wide range of uses in different circuit designs.
- High Efficiency: With an efficiency of up to 90%, this regulator ensures minimal power loss and is suitable for battery-powered applications.
- Switching Frequency: The LMR14006YDDC operates at a fixed switching frequency of 1.6 MHz, which allows for the use of small surface-mount inductors and capacitors, reducing the overall solution size.
- Thermal Performance: It is designed with thermal shutdown and current limit protection, ensuring reliable operation under various conditions.
- Package: The device comes in a small 6-pin SOT-23 package, ideal for space-constrained applications.
Applications
The LMR14006YDDC is suitable for a wide range of applications, including but not limited to:
- Industrial and Automotive Power Supplies
- Portable and Battery-Powered Equipment
- Power Meters and Smart Grid Solutions
- LED Lighting and Displays
- Point of Load Conversions
Design Support
Texas Instruments provides comprehensive design support for the LMR14006YDDC, including detailed datasheets, evaluation modules, and design tools like WEBENCH® Designer. Engineers can utilize these resources to accelerate the design process and ensure optimal performance in their applications.