EN
  • EN
  • DE

TLHR4900

Part No TLHR4900
Manufacturer Vishay
Catalog LED Indication - Discrete
Description LED RED CLEAR 3MM ROUND T/H
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Vishay
Packaging Bulk
Status Active
Color Red
Lens Transparency Clear
Millicandela Rating 25mcd
Lens Style/Size Round with Domed Top, 3mm (T-1), 3.20mm
Forward Voltage 2V
Current - Test 10mA
Viewing Angle 32°
Mounting Through Hole
Wavelength - Dominant 619nm
Wavelength - Peak 635nm
Case / Package T-1
Height (Max) 6.40mm
Win Source Part Number 213010-TLHR4900
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLHR4900 CAD Model

Description

The TLHR4900 is a high-efficiency red LED manufactured by Vishay. It's designed for various indicator and display applications, providing a bright and reliable light source. This LED is known for its robust construction and long operational life.

Applications:

  • Indicator Lights: Used as indicator lights in consumer electronics, industrial equipment, and automotive applications.
  • Panel Indicators: Employed as panel indicators in control panels, dashboards, and other display systems.
  • Backlighting: Used for backlighting small displays and keypads.
  • Status Indicators: Found in status indicators for power, activity, or fault conditions.
  • Signage: Utilized in small signage and display boards.

Features:

  • High Brightness: Provides a bright and easily visible light output.
  • Long Lifetime: Offers a long operational life, reducing maintenance costs.
  • Low Forward Voltage: Operates at a low forward voltage, minimizing power consumption.
  • Compact Package: Available in a small package size, suitable for space-constrained applications.
  • Robust Construction: Designed for durability and reliability in harsh environments.

Benefits:

  • Clear Indication: Provides a clear and easily visible indication of status or activity.
  • Reduced Maintenance: Long lifetime minimizes the need for frequent replacement.
  • Energy Efficiency: Low forward voltage contributes to energy savings.
  • Versatile Application: Suitable for a wide range of indicator and display applications.
  • Durable Performance: Robust construction ensures reliable operation in demanding environments.

The TLHR4900 typically features specifications such as luminous intensity (measured in millicandelas), forward voltage, wavelength (color), viewing angle, and operating temperature range. Consult the official Vishay datasheet for the precise specifications required for your application.

You May Also Be Interested in

Rohm Semiconductor
Green 570nm LED Indication - Discrete 2.2V 0805
Lowest to $0.2911
Taiwan Tongjia Optoelectronics Technology Co., Ltd.
Green 571nm LED Indication - Discrete 1.8V~2.6V Through Hole,P=2.54mm
Lowest to $0.1703
OSRAM Opto Semiconductors Inc.
LY R976-Z ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Need more? Email Us
Everlight Electronics Co Ltd
1.7V~2.4V 575nm 100° Yellow Green SMD,1.6x0.8mm LED Indication - Discrete RoHS
Lowest to $0.0583
Kingbright
Yellow 590nm LED Indication - Discrete 2.5V SMD,2x1.2mm
Lowest to $0.1077
Rohm Semiconductor
Orange 52mW 2.1V 0.6mm square LED SMD,1x0.6mm LED Indication - Discrete RoHS
Lowest to $0.1747
Everlight Electronics Co Ltd
Yellow 591nm LED Indication - Discrete 0603
Lowest to $0.0175
HONGLI ZHIHUI Group Co., Ltd.
Emerald Green LED Indication - Discrete 3.4V 0805
Lowest to $0.0176
Dongguan OPSCO Optoelectronics Co., Ltd.
Red, Yellow, Green, Blue, White LED Indication - Discrete SMD-4P,5x4.9mm
Lowest to $0.0997

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1746 $58.4910
810+ $0.1434 $116.1540
1,250+ $0.1388 $173.5000
1,720+ $0.1344 $231.1680
2,225+ $0.1300 $289.2500
2,980+ $0.1164 $346.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess