EN
  • EN
  • DE

5032497

Part No 5032497
Manufacturer Phoenix Contact
Catalog Unclassified
Description LABEL SHEET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Labels, Signs, Barriers, Identification - Labels, Stickers, Decals - Blank
Mfr Phoenix Contact
Series BMKL
Package Bulk
Label Type Die Cut
Applications General
Color - Background Yellow
Length 0.591" (15.00mm)
Width 0.354" (9.00mm)
Material - Body Polyester (PET)
Standard Package 10
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3919.90.5060
Win Source Part Number 1350052-5032497
Ultra Librarian 3D Model Ultra Librarian 5032497 CAD Model

Description

The BMKL series polyester labels from Phoenix Contact are perfect for general applications.

  • Package: bulk
  • Length: 0.591" (15.00mm)
  • Width: 0.354" (9.00mm)
  • Color: yellow
  • Background Color: yellow
  • Label Type: blank
  • Printer Name: not specified
  • ECCN: EAR99
  • Material: polyester (PET)
  • MSL Level: 1 (Unlimited)
  • HTSUS: 3919.90.5060

You May Also Be Interested in

Others
Lowest to $29.3578
Others
Lowest to $0.0201
Others
Need more? Email Us
Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706
Others
Lowest to $0.1640
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $79.8232
Others
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess