EN
  • EN
  • DE

801716

Part No 801716
Manufacturer Phoenix Contact
Catalog Custom Parts (0 - A)
Description Cable Accessories Large Blind Sleeve Styrene-Ethylene/Butylene-Styrene Gray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals UL
Color Grey
Height 17 mm
Lead Free Lead Free
Length 29.5 mm
RoHS Compliant
Schedule B 8547200000
Weight 31.200011 g
Width 19.5 mm
Win Source Part Number 1215067-801716
Categories Custom Parts
Manufacturer Phoenix Contact
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 801716 CAD Model

Description

The Phoenix Contact 801716 is a DIN rail connector. Phoenix Contact is a leading manufacturer of electrical connection, electronic interface, and automation technology, and this part number corresponds to a connector designed for mounting on a standard DIN rail.

Applications

  • Control cabinets: Used for connecting wires and components within control panels.
  • Industrial automation: Connecting sensors, actuators, and power supplies in automated systems.
  • Power distribution: Distributing power to various devices in industrial and commercial settings.
  • Signal transmission: Transmitting signals between different components in a system.
  • Building automation: Connecting devices in smart building systems.

Features

  • DIN rail mounting: Easily snaps onto standard DIN rails for convenient installation.
  • Screw or spring-cage connection: Offers a choice of wiring methods for flexibility.
  • Multiple poles: Available in various pole configurations to accommodate different wiring needs.
  • High current rating: Capable of handling high currents for power distribution applications.
  • Compact design: Saves space in control cabinets.

Benefits

  • Easy installation: Simplifies wiring and reduces installation time.
  • Reliable connection: Ensures a secure and stable electrical connection.
  • Versatile application: Suitable for a wide range of industrial and commercial applications.
  • Space saving: Optimizes space utilization in control cabinets.
  • Safe operation: Provides protection against accidental contact.

Additional Details

The specific characteristics of the Phoenix Contact 801716 connector, such as the number of poles, current rating, and wiring method (screw or spring-cage), will depend on the exact model. The connector is typically made from a durable plastic material that provides good electrical insulation and mechanical strength. It is designed to meet relevant industry standards for safety and performance. Phoenix Contact is a reputable manufacturer known for its high-quality connectors and terminal blocks. It's crucial to consult the datasheet for the 801716 to determine the exact specifications and ensure it meets the requirements of the intended application.

You May Also Be Interested in

JAE Electronics
CONN RCPT 30POS / 30 Position Connector Receptacle, Center Strip Contacts
Need more? Email Us
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Amphenol
CONN RCPT 14POS 0.1 GOLD SMD / 14 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Gold or Gold, GXT™
Need more? Email Us
Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us
Amd
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047
Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention