EN
  • EN
  • DE

RZ-PTSA 1 5-3 5 GY

Part No RZ-PTSA 1 5-3 5 GY
Manufacturer Phoenix Contact
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961448-RZ-PTSA 1 5-3 5 GY
Categories OEM Parts(O-R)
Manufacturer Phoenix Contact
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RZ-PTSA 1 5-3 5 GY CAD Model

Description

The RZ-PTSA 1,5-3,5 GY is a terminal block manufactured by Phoenix Contact. It's designed for connecting and distributing electrical wires in a secure and organized manner within electrical panels and equipment. These terminal blocks are known for their ease of use, reliable connections, and robust construction.

Applications

  • Control cabinets
  • Electrical panels
  • Industrial automation systems
  • Building automation
  • Power distribution systems

Features

  • Push-in connection technology: Enables quick and easy wiring without tools.
  • Compact design: Saves space within enclosures.
  • Test point: Allows for easy testing and troubleshooting.
  • Marker groove: Provides a space for labeling and identification.
  • Polyamide housing: Offers excellent insulation and resistance to environmental factors.
  • Gray color (GY): Standard color for easy identification.
  • Rated voltage: Specifies the maximum voltage the terminal block can handle.
  • Rated current: Specifies the maximum current the terminal block can handle.

Benefits

  • Reduced Wiring Time: Push-in technology significantly reduces wiring time.
  • Reliable Connections: Ensures secure and stable electrical connections.
  • Space Savings: Compact design allows for more efficient use of space.
  • Easy Maintenance: Test points simplify troubleshooting and maintenance.
  • Clear Identification: Marker grooves allow for easy labeling and identification of wires.

Additional Details

The RZ-PTSA 1,5-3,5 GY terminal block features a push-in connection mechanism, which allows for quick and easy wiring without the need for tools. Simply insert the stripped wire into the connection point, and it is securely held in place. The test point allows for easy testing and troubleshooting of the circuit without disconnecting the wires. The marker groove provides a convenient space for labeling the wires, making it easy to identify and maintain the connections. The polyamide housing provides excellent insulation and resistance to environmental factors, ensuring long-term reliability. The specific voltage and current ratings vary, consult the datasheet for details. The wire gauge range supported is also important to consider for your application.

You May Also Be Interested in

Intel
Lowest to $18.4668
Harris Corporation
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rockwell
Need more? Email Us
Essentra Components
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess