EN
  • EN
  • DE

SAC- 1 5/0 15-116/2XBI-1L-

Part No SAC- 1 5/0 15-116/2XBI-1L-
Manufacturer Phoenix Contact
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013688-SAC- 1 5/0 15-116/2XBI-1L-
Categories OEM Parts( S )
Manufacturer Phoenix Contact
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAC- 1 5/0 15-116/2XBI-1L- CAD Model

Description

The SAC-1 5/0 15-116/2XBI-1L- is a sensor/actuator cable manufactured by Phoenix Contact. It's designed for industrial automation and control applications, providing a reliable connection for sensors and actuators in harsh environments. This cable is part of Phoenix Contact's extensive range of connectivity solutions, known for their durability and robust performance.

Applications

  • Industrial automation systems
  • Robotics
  • Machine building
  • Process control
  • Sensor and actuator connectivity

Features

  • Connector Type: M12 connector on both ends.
  • Number of Positions: Typically features 5 positions, catering to various signal and power requirements.
  • Cable Length: 1 meter cable length
  • Cable Material: PUR (Polyurethane) cable jacket for high resistance to abrasion, chemicals, and oil.
  • Shielding: Shielded cable to minimize electromagnetic interference (EMI) and ensure signal integrity.
  • Protection Degree: IP65/IP67 rated, providing protection against dust and water ingress.
  • Temperature Range: Wide operating temperature range, suitable for demanding industrial environments.
  • Halogen-Free: Halogen-free cable construction to reduce toxic emissions in case of fire.

Benefits

  • Reliable Connection: Ensures a secure and stable connection between sensors/actuators and control systems.
  • Durable: PUR cable jacket provides excellent resistance to harsh environmental conditions, extending the cable's lifespan.
  • EMI Protection: Shielding minimizes interference, ensuring accurate signal transmission.
  • Easy Installation: M12 connectors allow for quick and easy connection and disconnection.
  • Versatile: Suitable for a wide range of industrial applications due to its robust design and environmental protection.
  • Reduced Downtime: Reliable connections minimize the risk of signal loss or connection failures, reducing downtime.

Additional Details

The SAC-1 5/0 15-116/2XBI-1L- sensor/actuator cable is designed to meet the rigorous demands of industrial environments. Its M12 connectors provide a secure and standardized connection, while the PUR cable jacket offers exceptional resistance to abrasion, chemicals, and oils. The shielded cable construction ensures reliable signal transmission by minimizing electromagnetic interference. This cable is commonly used in automation systems, robotics, and machine building applications where reliable sensor and actuator connectivity is crucial. The IP65/IP67 rating provides protection against dust and water, making it suitable for harsh environments. Phoenix Contact is a leading manufacturer of industrial connectivity solutions, known for their high-quality and reliable products.

You May Also Be Interested in

Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Shikues
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
DIODE SCHOTTKY 60V 3A TO277A / Diode Schottky 60 V 3A Surface Mount TO-277A (SMPC)
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
Shikues
Lowest to $0.0849
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess