EN
  • EN
  • DE

PAW3502DLZ-M2

Part No PAW3502DLZ-M2
Manufacturer Pixart Imaging Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1113292-PAW3502DLZ-M2
Categories Custom Parts
Manufacturer Pixart Imaging Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAW3502DLZ-M2 CAD Model

Description

The PAW3502DLZ-M2 is an optical mouse sensor manufactured by Pixart Imaging Inc. This sensor is designed to track movement accurately and efficiently for use in computer mice and other pointing devices.

Applications

  • Wired Mice
  • Wireless Mice
  • Trackballs
  • Gaming Mice
  • Presentation Devices

Features

  • High Resolution
  • Precise Tracking
  • Low Power Consumption
  • Surface Mount Technology
  • Integrated Lens

Benefits

  • Enables smooth and accurate cursor control.
  • Extends battery life in wireless mice.
  • Simplifies manufacturing with surface mount design.
  • Reduces overall system cost.
  • Offers reliable performance across various surfaces.

Additional Details

The PAW3502DLZ-M2 is a CMOS process optical mouse sensor using a sophisticated architecture designed for superior tracking. It features adjustable resolution settings, enabling developers to optimize performance based on specific application requirements. The sensor's low power consumption makes it suitable for both wired and wireless applications. The integrated lens simplifies the manufacturing process and reduces the need for external optical components. The sensor supports various operating modes to further minimize power consumption when the mouse is idle. Pixart's advanced sensor technology ensures reliable tracking even on challenging surfaces. It utilizes a standard SPI interface for communication with a microcontroller. The device includes built-in power management features. The PAW3502DLZ-M2 is designed to meet stringent industry standards for performance and reliability. Detailed specifications, including resolution range, power consumption figures, and interface details, are available in the Pixart datasheet. The sensor is typically paired with a microcontroller for data processing and communication with the host computer. Proper PCB layout and component selection are crucial for optimal performance. Pixart provides technical support and application notes to assist developers in integrating the PAW3502DLZ-M2 into their mouse designs. This sensor supports a wide range of surface types.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
NANYA
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Intel
Contact for details
Need more? Email Us
NEC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,078 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess