EN
  • EN
  • DE

PW2200B-20

Part No PW2200B-20
Manufacturer Pixelwork
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pixelwork
Win Source Part Number 284718-PW2200B-20
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PW2200B-20 CAD Model

Description

The PW2200B-20, by Pixelworks, is a sophisticated video processor designed to elevate display performance in various applications. It's engineered to deliver advanced image scaling, precise color management, and comprehensive image enhancement. This integrated circuit is frequently used in high-end displays, projectors, and video processing equipment requiring superior visual output.

Applications:

  • High-End Displays: Improves image quality and color accuracy for premium display devices.
  • Projectors: Facilitates enhanced image scaling and clarity in projection systems.
  • Video Processing Equipment: Used in professional video editing and broadcasting systems.
  • Medical Imaging: Supports high-resolution and accurate image rendering for medical diagnostics.
  • Simulation and Training Systems: Provides realistic and detailed visual environments.

Features:

  • Advanced Scaling Algorithms: Offers high-quality image scaling for multiple display resolutions.
  • Precise Color Management System: Provides accurate color control and calibration capabilities.
  • Comprehensive Image Enhancement Features: Includes noise reduction, sharpness enhancement, and dynamic contrast adjustment.
  • Deinterlacing Technology: Converts interlaced video signals into progressive scan for improved visual clarity.
  • Versatile Input/Output Support: Compatible with various video input and output formats, including HDMI, DisplayPort, and SDI.

Benefits:

  • Enhanced Image Clarity: Delivers sharper, clearer, and more vibrant images, improving the overall viewing experience.
  • Accurate Color Reproduction: Ensures colors are displayed accurately, which is crucial for professional applications.
  • Optimized Display Performance: Enhances video processing to reduce artifacts and improve overall display quality.
  • Versatile Compatibility: Supports a wide range of video inputs and display resolutions, providing flexible integration options.
  • Stable and Reliable Operation: Designed for consistent and dependable performance in demanding environments.

The PW2200B-20 is an essential component for systems requiring high-quality video processing. Its advanced features and robust performance make it suitable for a wide range of applications where visual fidelity is paramount.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Lowest to $35.9055
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess