EN
  • EN
  • DE

PW318C-10L

Part No PW318C-10L
Manufacturer Pixelwork
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pixelwork
Win Source Part Number 284745-PW318C-10L
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PW318C-10L CAD Model

Description

The PW318C-10L, manufactured by Pixelworks, is a high-performance integrated circuit designed for display processing applications. It's a critical component in systems requiring advanced video enhancement and scaling capabilities. This IC is part of Pixelworks' extensive portfolio of visual display processing solutions, known for their image quality and power efficiency.

Applications:

  • Projectors
  • Flat Panel Displays
  • Digital Signage
  • Video Conferencing Systems
  • Medical Imaging Displays

Features:

  • Advanced Scaling Engine: Provides high-quality upscaling and downscaling of video content.
  • De-interlacing: Converts interlaced video signals into progressive scan formats for improved clarity.
  • Color Management: Allows for precise color calibration and adjustment.
  • Sharpness Enhancement: Improves the perceived sharpness of images without introducing artifacts.
  • Noise Reduction: Reduces noise in video signals for a cleaner viewing experience.
  • Integrated OSD Controller: Simplifies the implementation of on-screen display menus.
  • Low Power Consumption: Designed for energy-efficient operation.

Benefits:

  • Superior Image Quality: Delivers crisp, clear, and vibrant images.
  • Enhanced Viewing Experience: Improves the overall viewing experience for end-users.
  • Reduced System Complexity: Integrates multiple functions into a single chip, simplifying system design.
  • Improved Color Accuracy: Ensures accurate and consistent color reproduction.
  • Energy Efficient: Minimizes power consumption, reducing operating costs.

Additional Details:

The PW318C-10L supports a wide range of video input formats, including HDMI, DisplayPort, and analog video. It also features a flexible output interface, allowing it to be easily integrated into various display systems. The IC is typically packaged in a small form factor, making it suitable for compact devices. It requires careful handling and proper thermal management during the assembly process.

The specific technical specifications, such as resolution support, frame rates, and power consumption, can vary depending on the specific implementation and configuration. Refer to the official Pixelworks datasheet for the PW318C-10L for detailed technical information and application guidelines.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
EPCOS (TDK)
Lowest to $0.9390
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0977 $69.2931
7+ $18.9524 $132.6668
10+ $18.3599 $183.5990
14+ $17.7674 $248.7436
17+ $17.1749 $291.9733
23+ $15.3985 $354.1655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess