EN
  • EN
  • DE

PM25LV010-100SCE

Part No PM25LV010-100SCE
Manufacturer PMC-Sierra
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PMC-Sierra
Win Source Part Number 277671-PM25LV010-100SCE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM25LV010-100SCE CAD Model

Description

The PM25LV010-100SCE is a 1 Mbit Flash memory from PMC-Sierra, operating with a single 3V power supply. It's designed for embedded systems requiring reliable, non-volatile storage. The device offers a Serial Peripheral Interface (SPI) for simplified integration with microcontrollers and processors.

Applications:

  • Storage of embedded system firmware.
  • Data logging in industrial equipment.
  • Configuration data storage in networking devices.
  • Boot code storage for microcontrollers.
  • Storage of audio and video data in portable players.

Features:

  • Memory Size: 1 Mbit (128 Kbytes).
  • Voltage: 2.7V to 3.6V single supply operation.
  • Interface: Serial Peripheral Interface (SPI).
  • Clock Frequency: Up to 100 MHz clock rate.
  • Sector Erase: 4KB sectors.
  • Page Program: Supports page programming for efficient write operations.
  • Endurance: Minimum 100,000 program/erase cycles.
  • Data Retention: Minimum 20 years.
  • Package: Available in SOIC-8 and other surface-mount packages.

Benefits:

  • Reliable Data Storage: Ensures data integrity with high endurance and data retention.
  • High-Speed Operation: Allows for fast read and write cycles.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Small Footprint: Saves board space in compact designs.
  • Simplified Integration: SPI interface eases integration with microcontrollers.

Additional Details:

The PM25LV010-100SCE supports standard SPI modes (0,0) and (1,1), and it offers advanced security features like software protection. This device also features a deep power-down mode to minimize current consumption when not actively transferring data. Refer to the device datasheet for specific operating temperature ranges, timing characteristics, and other critical parameters.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NEC
Need more? Email Us
Samsung
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6861 $58.3185
210+ $0.5625 $118.1250
320+ $0.5452 $174.4640
440+ $0.5278 $232.2320
570+ $0.5105 $290.9850
760+ $0.4574 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess