The PM7350-PI, manufactured by PMC-Sierra, is a DIGI ODU 650MHz Processor. This processor is designed for high-performance networking applications, particularly in wireless infrastructure and telecommunications equipment. It provides a robust and efficient solution for handling complex data processing and control tasks.
Applications:
- Wireless Base Stations
- Microwave Radios
- Telecommunications Infrastructure
- Network Processors
- High-Capacity Wireless Backhaul
Features:
- 650MHz Processor: Provides high-speed processing capabilities for demanding applications.
- Integrated Architecture: Combines processing power with integrated peripherals for efficient system design.
- Low Power Consumption: Optimized for energy efficiency, reducing operational costs.
- Advanced Security Features: Includes hardware-based security mechanisms to protect against unauthorized access and data breaches.
- Flexible Interface Options: Supports a variety of communication interfaces for seamless integration with other system components.
Benefits:
- Enhanced Network Performance: Enables faster data transfer rates and improved network responsiveness.
- Reduced System Cost: Integrated design minimizes the need for external components, lowering overall system costs.
- Improved Reliability: Robust design and advanced error correction mechanisms ensure reliable operation in harsh environments.
- Simplified Development: Comprehensive software development kit (SDK) and support resources facilitate rapid application development.
- Scalable Architecture: Allows for easy expansion and upgrade to meet evolving network requirements.
The PM7350-PI is engineered to meet the rigorous demands of modern wireless and telecommunications networks. Its powerful processing capabilities, integrated features, and energy-efficient design make it an ideal choice for a wide range of applications. The advanced security features ensure data integrity and protection, while the flexible interface options allow for seamless integration with existing systems. The device operates using minimal power for cost-effective use.
Technical Specifications: Clock speed: 650MHz, Voltage: 1.0V, Temperature Range: -40°C to 85°C, Package Type: BGA