EN
  • EN
  • DE

VCG409024TFXPPB

Part No VCG409024TFXPPB
Manufacturer PNY
Catalog Graphics
Description GeForce RTX4090 24GB Gaming Revel XLR8 RGB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1474865-VCG409024TFXPPB
Manufacturer PNY
Ultra Librarian 3D Model Ultra Librarian VCG409024TFXPPB CAD Model

Description

The GeForce RTX4090 24GB Gaming Revel XLR8 RGB by PNY represents the pinnacle of gaming performance and visual fidelity. This graphics card is equipped with 24GB of GDDR6X memory, making it an ideal choice for enthusiasts looking to push the boundaries of 8K gaming or intensive 3D rendering. The RTX 4090 stands atop NVIDIA's Ampere architecture, providing not just raw power but also advanced features like real-time ray tracing and AI-driven DLSS for smoother frame rates and more immersive visuals. The Revel XLR8 series is also known for its stunning RGB lighting, which can be customized to match your system's aesthetic. With a robust cooling solution to keep temperatures in check during extended gaming sessions, the VCG409024TFXPPB ensures peak performance without throttling. If you're seeking the ultimate gaming experience with no compromises, this card is the definitive choice.

You May Also Be Interested in

Lenovo
Nvidia Quadro K600 1GB DDR3 PCI-E X16 GPU
Need more? Email Us
Lenovo
LENOVO 4X67A65441 - ThinkSystem NVIDIA Quadro RTX 8000 48GB PCIe Passive GPU
Need more? Email Us
Lenovo
Lenovo 00YL370
Need more? Email Us
Lenovo
LENOVO 4X67A13124 - ThinkSystem NVIDIA Tesla V100S 32GB PCIe Passive GPU
Need more? Email Us
Lenovo
NVidia Tesla M60 GPU, PCIe (passive)
Need more? Email Us
Lenovo
NVIDIA GRID K1 VGX 16GB DDR3 Graphic Card
Need more? Email Us
Lenovo
Lenovo Nvidia Quadro NVS 315 1GB DDR3
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess