EN
  • EN
  • DE
Part No 4694
Manufacturer Pololu Corporation
Catalog Motors - AC, DC
Description 70:1 METAL GEARMOTOR 37DX70L MM / Brushed DC Motor Gearmotor 140 RPM 10W Incremental 24VDC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Motors, Actuators, Solenoids and Drivers>Motors - AC, DC
Manufacturer Pololu Corporation
Packaging Bulk
Type DC Motor
Function Gearmotor
Motor Type Brushed
Voltage - Rated 24VDC
RPM 140 RPM
Power - Rated 10W
Encoder Type Incremental
Size / Dimension Round - 1.457" Dia (37.00mm)
Diameter - Shaft 0.236" (6.00mm)
Length - Shaft and Bearing 0.866" (22.00mm)
Mounting Hole Spacing 1.220" (31.00mm)
Termination Style Wire Leads with Connector
Gear Reduction Ratio 70
ECCN EAR99
HTSUS 8501.10.0000
Other Part Number 2183-4694
Standard Package 1
Win Source Part Number 1331706-4694
Ultra Librarian 3D Model Ultra Librarian 4694 CAD Model

Description

4694 is a DC motor from Pololu Corporation designed for gearmotor function with an incremental encoder type.

  • Size/Dimension: Round-1.457" Dia (37.00mm)
  • Voltage Rating: 24VDC
  • Power Rating: 10W
  • Speed: 140 RPM
  • Motor Type: Brushed
  • Gear Reduction Ratio: 70
  • Shaft Diameter: 0.236" (6.00mm)
  • Shaft Length: 0.866" (22.00mm)
  • Mounting Hole Spacing: 1.220" (31.00mm)
  • Package: Bulk
  • ECCN: EAR99

You May Also Be Interested in

Omron
SERVOMOTOR 3000 RPM 200V
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 200V
Need more? Email Us
Omron
SERVOMOTOR 2000 RPM 230V
Need more? Email Us
Omron
SERVOMOTOR 1000 RPM 200V
Need more? Email Us
Omron
SERVOMOTOR 2000 RPM 200V
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 230V
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 200V
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 200V
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 230V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess