EN
  • EN
  • DE
Part No 4488
Manufacturer Pomona Electronics
Catalog Coaxial Connectors (RF) - Assemblies
Description CONN BNC PLUG STR 50 OHM CRIMP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Mfr Pomona Electronics
Package Bulk
Product Status Active
Connector Style BNC
Connector Type Plug, Male Pin
Contact Termination Crimp or Solder
Shield Termination Clamp
Impedance 50Ohm
Mounting Type Free Hanging (In-Line)
Cable Group RG-55, 55A, 55B, 58, 58C, 141, 141A, 142B, 223
Fastening Type Bayonet Lock
Frequency - Max 4 GHz
Number of Ports 1
Housing Color Silver
Center Contact Material Brass
Includes 6 pcs - 1 Connector, Contact, 1 Ferrule, 1 Gasket, 1 Nut, 1 Washer
Body Material Brass
Body Finish Nickel
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Voltage Rating 500 V
Standard Package 5 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 546036-4488
Ultra Librarian 3D Model Ultra Librarian 4488 CAD Model

Description

The Pomona Electronics 546036-4488 is a coaxial connector assembly designed for RF applications.

  • Packaging: Bulk
  • Function: Provides a secure and reliable connection for RF devices
  • Ideal for: Various coaxial connector applications
  • Standard Package: 5 pieces
  • Status: Active
  • Designed to Meet: Demands of modern RF systems
  • Signal Transmission: High-quality
  • Construction: Durable
  • Performance: Excellent
  • Ideal Choice for: Professionals in the field of connectors and interconnects

You May Also Be Interested in

Hirose Electric Co Ltd
CONN RECEPT BNC 75OHM R/A PCB
Lowest to $11.2344
LEMO
CONN NIMCAMA PLG STR 50OHM SOLDR
Need more? Email Us
Amphenol
CONN SMA PLUG R/A 50OHM CRIMP
Need more? Email Us
Linx Technologies Inc.
CONN UMC JACK STR SMD
Lowest to $0.8441
LEMO
CONN NIMCAMAC RCPT STR 50 OHM
Need more? Email Us
Linx Technologies Inc.
CONN SMA REC STR T&R
Lowest to $5.2389
Samtec Inc.
CONN MCX JACK STR 75 OHM PCB
Lowest to $4.6568
LEMO
CONN COAX PLUG STR 75 OHM SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN UMC PLUG STR 75OHM SOLDER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.7285 $69.7285
3+ $57.2129 $171.6387
4+ $55.4250 $221.7000
5+ $53.6370 $268.1850
6+ $51.8491 $311.0946
8+ $46.4853 $371.8824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess