EN
  • EN
  • DE

EM5223-72#

Part No EM5223-72#
Manufacturer Pomona Electronics
Catalog Coaxial Cables (RF)
Description CBL ASSY BNC 3 LUG TRIAX PL-P 6'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Coaxial Cables (RF)
Mfr Pomona Electronics
Package Bulk
Product Status Active
Style BNC 3 Lug Triax to BNC 3 Lug Triax
1st Connector Triax Plug
1st Contact Gender Male
1st Connector Mounting Type Free Hanging (In-Line)
2nd Connector Triax Plug
2nd Contact Gender Male
2nd Connector Mounting Type Free Hanging (In-Line)
Length 72.0" (1.8m) 6.0'
Cable Type Belden 9222
Overall Impedance 50 Ohms
Color Yellow
Features Shielded
Base Product Number EM5223
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.20.0000
Win Source Part Number 785071-EM5223-72#
Ultra Librarian 3D Model Ultra Librarian EM5223-72# CAD Model

Description

The 785071-EM5223-72# is a coaxial cable assembly designed for RF applications.

  • Shielding: Shielded
  • Length: 72.0" (1.8m) or 6.0'
  • Cable Type: Belden 9222
  • Connector Style: BNC 3 Lug Triax to BNC 3 Lug Triax
  • First Connector Type: Triax Plug
  • Second Connector Type: Triax Plug
  • Mounting Type: Free Hanging (In-Line)
  • Contact Gender (First Connector): Male
  • Contact Gender (Second Connector): Male
  • Impedance: 50 Ohms
  • Color: Yellow
  • Category: Cable Assemblies - Coaxial Cables (RF)
  • Manufacturer: Pomona Electronics
  • Product Status: Active
  • ECCN: EAR99
  • REACH Status: Unaffected
  • HTSUS Code: 8544.20.0000

You May Also Be Interested in

Hirose Electric Co Ltd
CBL MS-156 PLUG-SMA JACK 300MM
Lowest to $0.6722
RF Micro Devices
HDBNC (P)-BNC (J) ON B1694A 12"
Need more? Email Us
RF Micro Devices
RF Amp Single VGA 836MHz 3.3V 6-Pin SOT-23 / SMA BULKHEAD JACK-AMC PLUG 250MM
Lowest to $1.0164
RF Micro Devices
BNC PLUG TO BNC PLUG 1694A 10M
Lowest to $0.5318
Amphenol-RF Division
SMA BULKHEAD JACK-AMC PLUG 100MM
Need more? Email Us
RF Micro Devices
SMA BULKHEAD JACK-AMC PLUG 150MM
Lowest to $0.6722
Pomona Electronics
CABLE BNC MALE LOW NOISE 120"
Need more? Email Us
RF Micro Devices
CABLE SMA JACK TO OPEN END 9"
Lowest to $1.5593
RF Micro Devices
CONN JUMPER AMC PLUG-PLUG 370MM
Lowest to $4.5623

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess