EN
  • EN
  • DE

MD15M5R700Z/AA

Part No MD15M5R700Z/AA
Manufacturer Positronic
Description MD Series, 500 mating cycles minimum; 15 Precision Machined Male Contacts; Right Angle Solder PCB Connector; All...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1214102-MD15M5R700Z/AA
Categories Custom Parts
Manufacturer Positronic
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MD15M5R700Z/AA CAD Model

Description

The MD15M5R700Z/AA is a D-sub connector manufactured by Positronic. This connector is part of the standard density D-sub series, offering a reliable and robust solution for signal and power connections in various electronic applications. It features a male gender, solder cup terminations and is commonly used for connecting devices in data communication, industrial control, and instrumentation systems.

Applications:

  • Computer and peripheral connections: Connecting printers, monitors, and other peripherals to computers.
  • Industrial control systems: Interfacing between sensors, actuators, and control units.
  • Instrumentation and measurement equipment: Connecting test leads, signal generators, and other instruments.
  • Telecommunications equipment: Providing signal and power connections in network devices.
  • Medical equipment: Used in various diagnostic and monitoring devices.

Features:

  • D-sub connector: Industry standard connector for reliable signal and power connections.
  • Male gender: Designed to mate with female D-sub connectors.
  • 15 contacts: Provides a sufficient number of connections for various applications.
  • Solder cup termination: Enables easy and secure wire termination.
  • Standard density: Offers a balance of size and contact density.
  • Robust construction: Built to withstand mechanical stress and environmental conditions.

Benefits:

  • Reliable connection: Ensures consistent signal and power transfer.
  • Easy termination: Simplifies wiring and assembly.
  • Durable construction: Provides long-lasting performance in demanding environments.
  • Industry standard: Ensures compatibility with a wide range of devices and systems.
  • Versatile application: Suitable for various electronic devices and systems.

Technical Specifications:

Key specifications of the MD15M5R700Z/AA include:

  • Connector Type: D-sub
  • Gender: Male
  • Number of Contacts: 15
  • Termination Style: Solder Cup
  • Shell Plating: Tin
  • Contact Material: Copper Alloy
  • Contact Plating: Gold over Nickel
  • Current Rating: 5A per contact (typical)
  • Voltage Rating: 250V AC (typical)
  • Operating Temperature: -55°C to +125°C

Consult the Positronic MD15M5R700Z/AA datasheet for detailed specifications, mating information, and recommended wiring practices. The MD15M5R700Z/AA is a reliable and versatile D-sub connector suitable for a wide range of applications requiring robust signal and power connections.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess