EN
  • EN
  • DE

BDT61B

Part No BDT61B
Manufacturer Power Innovations Ltd
Catalog Transistors (BJT) - Single
Description NPN SILICON POWER DARLINGTONS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Power Innovations Ltd
Win Source Part Number 1152974-BDT61B
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BDT61B CAD Model

Description

The BDT61B is a silicon NPN Darlington power transistor manufactured by Power Innovations Ltd. It is designed for high-current and high-voltage applications, providing high gain and efficient switching. It is commonly used in power amplifiers, motor control circuits, and switching regulators.

Applications

  • Power Amplifiers
  • Motor Control
  • Switching Regulators
  • Solenoid Drivers
  • Relay Drivers

Features

  • NPN Darlington Transistor: Provides high current gain.
  • High Collector Current: Capable of handling substantial current loads.
  • High Voltage Rating: Designed for high voltage applications.
  • Low Saturation Voltage: Minimizes power dissipation.
  • Fast Switching Speed: Suitable for switching applications.

Benefits

  • High Current Amplification: Darlington configuration provides very high current gain, enabling efficient amplification of small signals.
  • Efficient Power Handling: Low saturation voltage reduces power loss and improves efficiency.
  • Reliable Operation: Designed for reliable performance in demanding applications.

Additional Details

The BDT61B typically has a collector-emitter voltage (VCEO) rating of 60V or higher, a collector current (IC) rating of 10A or higher, and a power dissipation rating of several tens of watts. It is commonly packaged in a TO-220 or similar through-hole package for easy mounting and heat sinking. The Darlington configuration provides a high current gain (hFE), typically in the range of 1000 or higher. Detailed electrical characteristics and application notes are available in the manufacturer's datasheet.

You May Also Be Interested in

Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess