EN
  • EN
  • DE

CAP006DG-TL

Part No CAP006DG-TL
Manufacturer Power Integrations
Catalog Specialized ICs
Description IC CAPACITOR DISCHARGE 8SO / Capacitor Discharge 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Power Integrations
Series CAPZero™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Capacitor Discharge
Applications Converter, ACDC
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number CAP006
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 865744-CAP006DG-TL
Ultra Librarian 3D Model Ultra Librarian CAP006DG-TL CAD Model

Description

The CAPZero™ 865744-CAP006DG-TL is an integrated circuit specifically designed for specialized applications in converter and ACDC systems. It is a capacitor discharge type with a surface mount package, specifically an 8-SOIC (0.154", 3.90mm Width).

  • Application: Converter and ACDC systems
  • Function: Capacitor Discharge
  • Mounting Type: Surface Mount
  • Package Type: 8-SOIC (0.154", 3.90mm Width)
  • Manufacturer: Power Integrations
  • Series: CAPZero™
  • Base Product Number: CAP006
  • Standard Package: 2,500 pcs
  • Product Status: Active
  • ECCN: EAR99
  • MSL Level: 1
  • REACH Status: Unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Freescale Semiconductor - NXP
PLL-Tuned UHF and VHF Audio/Video High-Integration Modulator
Need more? Email Us
Freescale Semiconductor - NXP
IC AUD/VID PAL MODULATOR 16-SOIC
Lowest to $1.3456
Maxim Integrated
IC CTLR OVP 7.4V SC70-6
Lowest to $2.1887
Intel
IC PCI ISA IDE XCELERATOR 208QFP
Lowest to $31.2813
Maxim Integrated
IC CTLR OVP LOW STNDBY 6UDFN
Lowest to $1.8538
Microchip Technology
Integrated 5-Port 10/100 Managed Switch | IC 10/100 INTEG SWITCH 128PQFP
Lowest to $18.0048
Analog Devices Inc.
IC RF DAC 144BGA
Lowest to $169.3835
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors | IC OVERVOLTAGE PROTECTION 18SOIC
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1479 $51.6555
110+ $0.9419 $103.6090
165+ $0.9125 $150.5625
230+ $0.8830 $203.0900
295+ $0.8536 $251.8120
395+ $0.7653 $302.2935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 358 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess