EN
  • EN
  • DE
  • IT

LNK302DGAU-TL

Part No LNK302DGAU-TL
Manufacturer Power Integrations
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Power Integrations
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828053-LNK302DGAU-TL
Ultra Librarian 3D Model Ultra Librarian LNK302DGAU-TL CAD Model

Description

The LNK302DGAU-TL is a highly integrated and efficient low power off-line switcher IC from Power Integrations' LinkSwitch-TN family. This device is designed to provide a simple and energy-efficient solution for low power isolated and non-isolated power supplies. It integrates a 700 V power MOSFET, oscillator, simple on/off control scheme, a high-voltage switched current source, frequency jittering, cycle-by-cycle current limit, and thermal shutdown circuitry onto a monolithic IC.

Applications

  • Appliances: Ideal for powering appliances such as washing machines, refrigerators, and microwave ovens.
  • Metering: Suitable for electronic metering applications, providing a stable and efficient power source.
  • LED Drivers: Can be used in low power LED driver applications, ensuring consistent and reliable lighting.
  • Standby Power Supplies: Excellent for use in standby and auxiliary power supplies where low power consumption is critical.

Features

  • Integrated 700 V Power MOSFET: Simplifies design and reduces external component count.
  • Self-Biased Supply: Eliminates the need for an external bias winding, reducing cost and complexity.
  • Frequency Jittering: Reduces EMI emissions, simplifying compliance with regulatory standards.
  • On/Off Control: Provides simple and efficient regulation.
  • Cycle-by-Cycle Current Limit: Protects the power MOSFET from overcurrent conditions.
  • Thermal Shutdown: Protects the device from over-temperature conditions.

Benefits

  • High Efficiency: Delivers excellent efficiency, minimizing energy consumption and reducing heat dissipation.
  • Low Component Count: Reduces system cost and simplifies manufacturing.
  • Enhanced Reliability: Integrated protection features ensure robust and reliable operation.
  • Simplified Design: Easy to design with, reducing time to market.
  • Meets Global Energy Efficiency Standards: Helps designs meet stringent energy efficiency requirements.

Additional Details

The LNK302DGAU-TL operates at a switching frequency of 66 kHz. It is available in a small footprint SMD package. The device is designed to operate in a buck converter configuration for non-isolated applications and a flyback converter configuration for isolated applications. It is Pb-free and compliant with environmental standards. The device's built-in features, such as frequency jittering and cycle-by-cycle current limit, contribute to a cleaner and more robust power supply design. It's important to consult the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Hammond Manufacturing
TRANSFORMER - CONSTANT VOLTAGE
Need more? Email Us
ACL Staticide Inc
KIT SCRATCH REPAIR FOR DVD
Lowest to $69.1624
Adafruit Industries LLC
CASE ALUM BLK 3.346" LX2.165" W
Lowest to $33.7126
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.1021
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
SRA Soldering Products
8800 SELF CONTAINED DESOLDERING
Need more? Email Us
Box Partners
5"X5"X12" SQUARE MAILING TUBES
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Brady Corporation
TAG 3-1/8WX6-1/4 YL/BK TYVEK CYL
Lowest to $414.0283

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.5472 $69.6240
105+ $1.2703 $133.3815
160+ $1.2302 $196.8320
220+ $1.1901 $261.8220
285+ $1.1514 $328.1490
380+ $1.0323 $392.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess