EN
  • EN
  • DE
  • IT

LQA10T200C

Part No LQA10T200C
Manufacturer Power Integrations
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 200V 5A TO220AB  /  Diode Array 1 Pair Common Cathode Standard 200 V 5A Through Hole TO-220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Power Integrations
Series Qspeed™
Package Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 5 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 13.9 ns
Current - Reverse Leakage @ Vr 250 µA @ 200 V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220AB
Base Product Number LQA10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 596-1454-5
Standard Package 50
Win Source Part Number 1151035-LQA10T200C
Ultra Librarian 3D Model Ultra Librarian LQA10T200C CAD Model

Description

The LQA10T200C is a fast recovery diode rectifier array from Power Integrations.

  • Diode Type: Fast Recovery Diode Rectifier Array
  • Voltage Rating: 200V
  • Forward Voltage: 1.1V @ 5A
  • Reverse Recovery Time: 13.9 ns
  • Current Rating: 5A per Diode
  • Mounting Type: Through-Hole
  • Package: TO-220-3
  • Current Reverse Leakage: 250 µA @ 200V
  • Operating Temperature Range: -55°C to 150°C
  • Diode Configuration: 1 Pair Common Cathode
  • Popularity: Medium

You May Also Be Interested in

Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Nexperia USA Inc.
PNE20060CPE/SOT1289B/CFP15
Lowest to $0.9806
Nexperia USA Inc.
DIODE ARR GP 200V 225MA TO-236AB
Lowest to $2.9338
Micro Commercial Co
DIODE ARRAY SCHOTT 200V 10A DPAK
Lowest to $0.4076
Phoenix Contact
DIODE MODULE GP 1000V MODULE
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB
Need more? Email Us
Diotec Semiconductor AG
DIODE ARRAY GP 75V 215MA SOT23-3
Lowest to $0.0157
WeEn Semiconductors
DIODE ARRAY GP 200V 15A TO247-3
Lowest to $3.1190
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1305

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.9013 $67.5975
175+ $0.7396 $129.4300
275+ $0.7164 $197.0100
375+ $0.6934 $260.0250
485+ $0.6702 $325.0470
650+ $0.6009 $390.5850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,110 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess