EN
  • EN
  • DE

SC0163D

Part No SC0163D
Manufacturer Power Integrations
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988231-SC0163D
Categories OEM Parts( S )
Manufacturer Power Integrations
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC0163D CAD Model

Description

The SC0163D is a high-voltage, half-bridge gate driver IC manufactured by Power Integrations, designed for driving MOSFETs and IGBTs in various power conversion applications. It is part of the SCALE driver family and offers advanced protection features for robust and reliable operation.

Applications:

  • Driving MOSFETs or IGBTs in half-bridge configurations.
  • Used in inverter circuits for motor drives.
  • Power conversion in welding equipment.
  • Power supplies for industrial applications.
  • Induction heating systems.

Features:

  • High Voltage Capability: Designed for high-voltage applications, typically up to 600V or higher.
  • Half-Bridge Configuration: Drives two power switches in a half-bridge topology.
  • Advanced Protection Features: Includes undervoltage lockout (UVLO), overcurrent protection (OCP), and short-circuit protection (SCP).
  • Dead-Time Control: Provides adjustable dead-time control to prevent shoot-through in the half-bridge.
  • Desaturation Detection: Detects desaturation of the power switches and triggers protection.
  • Fault Reporting: Provides fault signals to indicate error conditions.
  • Isolated Gate Drive: Galvanically isolated gate drive for enhanced safety and noise immunity.

Benefits:

  • Enhanced System Reliability: Protection features ensure reliable operation under various fault conditions.
  • Simplified Design: Integrated features simplify the design process and reduce the number of external components required.
  • Improved Efficiency: Dead-time control optimizes switching performance and improves efficiency.
  • Robust Operation: Designed for robust operation in harsh environments.
  • Galvanic Isolation: Provides galvanic isolation for safety and noise immunity.

Additional Details:

The SC0163D typically requires an external power supply for operation. The gate drive strength and switching speed are key parameters that influence the performance of the power switches. It is crucial to consult the Power Integrations datasheet for detailed specifications, application guidelines, and recommended external component values before using this driver in a design. The datasheet also provides information on the isolation voltage, switching frequency, and other electrical characteristics. Proper layout techniques are essential to minimize noise and ensure stable operation. The driver often includes a built-in bootstrap diode for high-side gate drive.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3107 $59.0330
455+ $0.2553 $116.1615
705+ $0.2472 $174.2760
970+ $0.2391 $231.9270
1,250+ $0.2310 $288.7500
1,680+ $0.2067 $347.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,500 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess