EN
  • EN
  • DE

SC1144D1

Part No SC1144D1
Manufacturer Power Integrations
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958958-SC1144D1
Categories OEM Parts( S )
Manufacturer Power Integrations
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC1144D1 CAD Model

Description

The SC1144D1 is a highly integrated DC-DC converter IC from Power Integrations. Designed for efficient power conversion in a variety of applications, it offers features such as high efficiency, low component count, and built-in protection mechanisms. This converter is suitable for applications requiring a compact and reliable power solution.

Applications

  • Power Supplies for Microcontrollers: Providing regulated power to microcontrollers and other digital logic circuits.
  • LED Drivers: Efficiently driving LEDs with constant current and voltage.
  • Battery Chargers: Charging various battery types, including Li-Ion and NiMH.
  • Point-of-Load (POL) Converters: Providing power to specific components or sections within a system.
  • Industrial Control Systems: Supplying power to sensors, actuators, and other control devices.

Features

  • Integrated MOSFET: Reduces external component count and simplifies design.
  • High Efficiency: Minimizes power loss and improves overall system efficiency.
  • Wide Input Voltage Range: Accommodates a wide range of input voltages for flexible application.
  • Adjustable Output Voltage: Allows for customization of the output voltage to meet specific requirements.
  • Built-in Protection Features: Includes over-voltage, over-current, and thermal shutdown protection.

Benefits

  • Simplified Design: Integrated components reduce design complexity and component count.
  • High Efficiency: Minimizes power loss and extends battery life in portable devices.
  • Reliable Operation: Built-in protection features ensure robust and reliable performance.
  • Compact Solution: Small form factor allows for integration into space-constrained applications.
  • Versatile Application: Suitable for a wide range of power conversion applications.

Additional Details

The SC1144D1 typically operates at a high switching frequency, which enables the use of smaller external components. The device's performance is influenced by the selection of external components, such as inductors and capacitors. Proper PCB layout is crucial for minimizing noise and optimizing thermal performance. Refer to the datasheet for detailed electrical characteristics, application guidelines, and recommended external component values.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
Vishay
Need more? Email Us
STMicroelectronics
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3806 $58.9930
370+ $0.3123 $115.5510
575+ $0.3026 $173.9950
790+ $0.2928 $231.3120
1,020+ $0.2831 $288.7620
1,370+ $0.2538 $347.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,373 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess