EN
  • EN
  • DE

SC1229K1

Part No SC1229K1
Manufacturer Power Integrations
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015646-SC1229K1
Categories OEM Parts( S )
Manufacturer Power Integrations
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC1229K1 CAD Model

Description

The SC1229K1 is a highly integrated offline switcher IC from Power Integrations, designed for efficient and compact power supplies. It incorporates a power MOSFET, oscillator, and control circuitry into a single package.

Applications

  • AC-DC Power Supplies: Used in AC-DC adapters for consumer electronics.
  • Battery Chargers: Employed in battery chargers for mobile devices and other portable equipment.
  • Standby Power Supplies: Utilized in standby power supplies for appliances and industrial equipment.
  • LED Lighting Power Supplies: Integrated into LED drivers for efficient LED lighting.

Features

  • Integrated Power MOSFET: Includes a high-voltage power MOSFET for efficient power conversion.
  • Self-Biased: Operates without external bias winding, simplifying the design.
  • Frequency Jittering: Reduces EMI (Electromagnetic Interference) emissions.
  • Over-Temperature Protection: Provides over-temperature protection to prevent thermal damage.
  • Overload Protection: Offers overload protection to prevent damage from excessive load currents.

Benefits

  • High Efficiency: Enables efficient power conversion, reducing energy consumption.
  • Compact Design: Integrates multiple functions into a single package, reducing board space.
  • Simplified Design: Simplifies power supply design with its integrated features.
  • Improved Reliability: Provides over-temperature and overload protection for increased reliability.
  • Reduced EMI: Minimizes EMI emissions with frequency jittering.

Additional Details

The SC1229K1 operates by converting AC voltage to DC voltage through switching regulation. It typically requires a few external components for filtering and voltage setting. The specific operating frequency and output voltage are determined by the external components and the design parameters. Refer to the Power Integrations datasheet and design guides for detailed application circuits, component selection, and safety considerations. Proper heat sinking may be required depending on the output power and operating conditions. This IC is designed for off-line power supply applications and provides a cost-effective and energy-efficient solution.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
Shikues
Need more? Email Us
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess