EN
  • EN
  • DE

TFS759HG

Part No TFS759HG
Manufacturer Power Integrations
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWR SUPPLY CTLR 280W ESIP-16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Power Integrations
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 530V, 725V
Topology Flyback, Forward
Voltage - Start Up 12.1V
Supply Voltage - Operating 11.1 V to 13.4 V
Duty Cycle 70%
Frequency - Switching 66kHz
Power (Watts) 280W
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Features EN
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 16-eSIPB
Mounting Through Hole
Win Source Part Number 1106861-TFS759HG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TFS759HG CAD Model

Description

The Power Integrations 1106861-TFS759HG is a through-hole mounted integrated circuit designed for use in power applications.

  • Mounting Type: Through-hole
  • Power Rating: 280W
  • Isolation: Isolated with internal switches
  • Voltage Breakdown: 530V and 725V
  • Topology: Flyback and Forward
  • Startup Voltage: 12.1V
  • Duty Cycle: 70%
  • Switching Frequency: 66kHz
  • Protection: Current Limiting, Over-Temperature, Over-Voltage, Short Circuits
  • Control Feature: EN
  • Operating Temperature: -40°C to 150°C
  • Package: 16-eSIPB
  • Supply Voltage: 11.1V to 13.4V
  • Status: Active
  • Popularity: Medium

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $3.8121
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO
Need more? Email Us
Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.2557
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2246
Infineon Technologies
20kHz~24kHz 10V~25.5V 800V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $2.0374
Infineon Technologies
DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5821

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.4229 $61.4229
3+ $50.3984 $151.1952
4+ $48.8230 $195.2920
5+ $47.2487 $236.2435
7+ $45.6733 $319.7131
9+ $40.9482 $368.5338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess