EN
  • EN
  • DE

TOP250R

Part No TOP250R
Manufacturer Power Integrations
Catalog PMIC - AC DC Converters, Offline Switchers
Description TOPSwitch -GX Family Extended Power, Design Flexible, EcoSmart, Integrated Off-line Switcher
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Power Integrations
Win Source Part Number 1271637-TOP250R
Manufacturer Homepage www.powerint.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TOP250R CAD Model

Description

The TOP250R is a member of the TOPSwitch-GX family from Power Integrations, a series of integrated off-line switchers used in power supplies. These devices combine a high-voltage power MOSFET, PWM control, fault protection, and other control circuitry into a single monolithic IC. This integration simplifies power supply design and reduces the component count, leading to smaller, more efficient, and more reliable power supplies.

Applications:

  • Power supplies for consumer electronics: DVD players, set-top boxes, and other home entertainment devices.
  • Adapters for mobile devices: Cell phone chargers, tablet chargers, and laptop power adapters.
  • Standby power supplies: Used in appliances and other devices to provide low-power operation when the device is in standby mode.
  • Industrial controls: Powering sensors, actuators, and other control circuits in industrial automation systems.
  • LED lighting: Powering LED drivers for various lighting applications.

Features:

  • Integrated power MOSFET: Reduces external component count and simplifies design.
  • EcoSmart technology: Enables extremely low standby power consumption, meeting stringent energy efficiency standards.
  • Over-temperature protection: Protects the device from thermal damage.
  • Overload protection: Prevents damage from excessive output current.
  • Auto-restart: Automatically restarts the power supply after a fault condition is removed.
  • Frequency jittering: Reduces EMI (electromagnetic interference) for quieter operation.
  • Hysteretic thermal shutdown: Provides robust protection against overheating.

Benefits:

  • Simplified design: Integration reduces component count and simplifies the power supply design process.
  • High efficiency: EcoSmart technology and integrated MOSFET enable high efficiency operation.
  • Reliable operation: Built-in protection features ensure reliable operation even under fault conditions.
  • Low standby power consumption: Meets stringent energy efficiency standards, reducing energy waste.
  • Reduced EMI: Frequency jittering minimizes electromagnetic interference.

Technical Specifications:

The TOP250R typically operates with a universal input voltage range (85-265 VAC). Key specs include a maximum duty cycle, switching frequency (typically around 132 kHz), and various protection thresholds (over-voltage, over-current, and over-temperature). The device is available in different package options, such as TO-220 and DIP, to suit various application requirements. The exact specifications depend on the specific configuration and application circuit used with the TOP250R. Refer to the official Power Integrations datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess