EN
  • EN
  • DE

UCC27322DGN

Part No UCC27322DGN
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description SINGLE 9-A HIGH SPEED LOW SIDE MOSFET DRIVER WITH ENABLE | IC MOSFET DRVR SGL HS 9A 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4V ~ 15V
Logic Voltage - VIL, VIH 1.1V, 2.7V
Current - Peak Output (Source, Sink) 9A, 9A
Input Type Non-Inverting
Rise / Fall Time 20ns, 20ns
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-PowerPad
Family Part Number UCC27322
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1276134-UCC27322DGN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC27322DGN CAD Model

Description

Introducing the UCC27322DGN MOSFET Driver from Texas Instruments

The UCC27322DGN is a high-speed, single-channel MOSFET driver designed by Texas Instruments to provide efficient power management and signal driving solutions. This driver is ideal for a wide range of applications, including but not limited to switch-mode power supplies, DC-DC converters, motor controllers, and pulse-width modulation (PWM) circuits.

Encased in an 8-pin MSOP (Mini Small Outline Package) PowerPAD™, the UCC27322DGN is optimized for compactness and thermal performance. It boasts a robust output drive capability of 9A at the peak, making it suitable for driving large capacitive loads with excellent speed and responsiveness.

Key Features:

  • High Current Drive: With a peak output current of 9A, the UCC27322DGN can effortlessly drive high-capacitance gates, ensuring rapid switching times for MOSFETs and IGBTs.
  • Fast Propagation Delays: The device features fast propagation delays typically under 25ns, which allows for precise control in high-speed switching applications.
  • Dual Output Configurations: It offers dual outputs that can be configured as non-inverting and inverting to accommodate various design requirements.
  • Wide Supply Voltage Range: The driver operates over a wide supply voltage range from 4V to 15V, providing design flexibility across different power levels.
  • Thermal Shutdown: Integrated thermal shutdown protection ensures the device operates within safe temperature limits, enhancing system reliability.
  • Industry-Standard Pinout: The MSOP PowerPAD™ package is compatible with industry-standard pinouts, simplifying the upgrade process from existing designs.

With its impressive current handling capacity and rapid switching performance, the UCC27322DGN is engineered to reduce switching losses in MOSFETs and IGBTs, which in turn can improve the efficiency of the overall system. This driver integrates seamlessly into a variety of power circuits, delivering the reliability and performance expected from a Texas Instruments component.

Whether it's for driving power MOSFETs in synchronous buck converters or managing high-side and low-side switches, the UCC27322DGN is a versatile and powerful solution that designers can rely on for their high-performance power management needs.

You May Also Be Interested in

NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.9087 $51.5349
56+ $1.7879 $100.1224
87+ $1.7275 $150.2925
125+ $1.6067 $200.8375
162+ $1.5463 $250.5006
202+ $1.4859 $300.1518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess