EN
  • EN
  • DE

FDC10-48S12W

Part No FDC10-48S12W
Manufacturer Power Mate Technology Co., LTD
Catalog Custom Parts (E - I)
Description Standard Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1211743-FDC10-48S12W
Categories Custom Parts
Manufacturer Power Mate Technology Co., LTD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDC10-48S12W CAD Model

Description

The FDC10-48S12W from Power Mate Technology is a DC-DC converter module. It is designed to convert a DC voltage input (nominally 48V) to a regulated 12V DC output, typically providing 10W of power. These converters are commonly used in various electronic systems to provide stable and isolated power to different components.

Applications

  • Telecommunications Equipment: Powers various components in telecom systems requiring 12V from a 48V source.
  • Industrial Automation: Provides isolated power for sensors, controllers, and other automation devices.
  • Networking Equipment: Powers network switches, routers, and other networking devices.
  • Renewable Energy Systems: Used in solar and wind power systems to convert voltage levels.
  • Battery-powered systems: Converts battery voltage to a stable 12V output.

Features

  • 48V DC Input: Accepts a nominal 48V DC input voltage.
  • 12V DC Output: Provides a regulated 12V DC output voltage.
  • 10W Output Power: Delivers up to 10 watts of output power.
  • Isolated Output: Provides electrical isolation between the input and output.
  • High Efficiency: Operates with high efficiency to minimize power loss.

Benefits

  • Stable Power Supply: Provides a regulated output voltage to ensure reliable operation of connected devices.
  • Electrical Isolation: Protects sensitive circuits from voltage spikes and noise.
  • Efficient Power Conversion: Reduces heat generation and improves overall system efficiency.
  • Compact Size: Allows for easy integration into various applications.
  • Wide Input Voltage Range: Accommodates variations in input voltage.

Additional Details

The FDC10-48S12W typically includes protection features such as over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP). Its operating temperature range and specific electrical specifications should be confirmed via the official datasheet. Proper heat sinking may be required depending on the load and ambient temperature. Input and output filtering may be necessary to reduce noise and ripple. The isolation voltage rating should also be considered to ensure sufficient isolation for the application.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
Holtek
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Rochester Electronics
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Renesas Electronics America
Lowest to $0.9794
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess