EN
  • EN
  • DE

BS08D-T112

Part No BS08D-T112
Manufacturer Powerex Inc.
Catalog Diacs, Sidacs
Description SIDAC 7-9V 1A TO92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
Mfr Powerex Inc.
Package Cut Tape (CT)Tape & Box (TB)
Product Status Active
Voltage - Breakover 7 ~ 9V
Current - Breakover 200 µA
Current - Hold (Ih) (Max) 1.5 mA
Current - Peak Output 1 A
Temperature Range - Operating -55°C ~ 125°C (TJ)
Package / Case TO-226-3, TO-92-3 Short Body (Formed Leads)
Supplier Device Package TO-92
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 571830-BS08D-T112
Ultra Librarian 3D Model Ultra Librarian BS08D-T112 CAD Model

Description

The 571830-BS08D-T112 is a DIAC semiconductor device used in various applications.

  • Current Hold: 1.5 mA
  • Voltage Breakover: 7 to 9V
  • Peak Output Current: 1 A
  • Breakover Current: 200 µA
  • Package: TO-92
  • Operating Temperature Range: -55°C to 125°C (TJ)
  • Product Status: Active
  • Manufacturer: Powerex Inc.

You May Also Be Interested in

Littelfuse Inc.
SIDAC 130-146V 1A TO92
Lowest to $0.5047
Littelfuse Inc.
DIAC/SIDAC 205-230V 1A TO92-2
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 200-230V 1A DO-15
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 200-230V 1A DO-15
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 79-97V 1A DO-15
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 220-250V 1A DO-15
Need more? Email Us
ON Semiconductor
SIDAC HIGH VOLTAGE BILATERAL TRI
Need more? Email Us
ON Semiconductor
SIDAC HIGH VOLTAGE BILATERAL TRI
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 95-110V 1A DO-214AC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7836 $52.9704
33+ $3.1045 $102.4485
50+ $3.0075 $150.3750
69+ $2.9105 $200.8245
89+ $2.8135 $250.4015
119+ $2.5224 $300.1656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,630 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess