EN
  • EN
  • DE

PT4201E23F

Part No PT4201E23F
Manufacturer Powtech
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Powtech
Win Source Part Number 282996-PT4201E23F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PT4201E23F CAD Model

Description

The PT4201E23F is a high-efficiency LED driver IC manufactured by Powtech. It's designed for driving high-brightness LEDs in various lighting applications. This IC integrates a PWM (Pulse Width Modulation) controller and a high-voltage MOSFET, providing a compact and cost-effective solution for LED lighting.

Applications:

  • LED Street Lighting: Used in street lights to provide efficient and reliable illumination.
  • LED Downlights: Implemented in downlights for commercial and residential lighting applications.
  • LED Spotlights: Employed in spotlights for accent lighting and display purposes.
  • LED High Bay Lighting: Utilized in high bay lights for industrial and warehouse lighting.
  • LED Backlighting: Found in LCD backlighting for displays and televisions.

Features:

  • High Efficiency: Provides efficient power conversion, minimizing energy waste.
  • Integrated MOSFET: Reduces external component count and simplifies circuit design.
  • PWM Dimming Control: Allows for precise control of LED brightness.
  • Over-Voltage Protection (OVP): Protects the LED driver from over-voltage conditions.
  • Over-Current Protection (OCP): Prevents excessive current from damaging the LEDs.
  • Over-Temperature Protection (OTP): Safeguards the IC from overheating.
  • Under-Voltage Lockout (UVLO): Ensures proper startup and prevents operation at low voltages.

Benefits:

  • Energy Savings: High efficiency leads to reduced energy consumption and lower electricity bills.
  • Long Lifespan: Protection features enhance the lifespan of the LED driver and connected LEDs.
  • Compact Design: Integrated MOSFET and minimal external components result in a smaller footprint.
  • Reliable Performance: Robust protection mechanisms ensure stable and dependable operation.
  • Precise Brightness Control: PWM dimming allows for accurate adjustment of LED brightness levels.

Additional Details:

The PT4201E23F typically operates with a wide input voltage range. The switching frequency is optimized to balance efficiency and component size. The specific electrical characteristics and pinout details can be found in the manufacturer's datasheet. The thermal performance should be carefully considered during PCB design to ensure proper heat dissipation. Package type is likely an SOP or similar.

You May Also Be Interested in

NEC
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3754 $58.1870
375+ $0.3081 $115.5375
585+ $0.2985 $174.6225
800+ $0.2888 $231.0400
1,035+ $0.2792 $288.9720
1,385+ $0.2503 $346.6655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess