The PT4401E23F-20 is a high-performance transient voltage suppressor (TVS) diode manufactured by Powtech. This component is designed to protect sensitive electronic circuits from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive switching.
Applications
- Protection of I/O interfaces
- Securing data lines
- Safeguarding sensitive equipment like microcontrollers
- Use in communication systems
- Implementation in industrial control systems
Features
- High surge capability
- Fast response time
- Low clamping voltage
- Unidirectional configuration
- Small surface mount package
- RoHS compliant
Benefits
- Enhanced system reliability due to robust protection against voltage spikes.
- Extended product lifespan by minimizing damage from transient events.
- Simplified circuit design by incorporating a single, compact protection device.
- Reduced maintenance costs associated with damaged components.
- Compliance with industry standards for environmental protection.
The PT4401E23F-20 TVS diode provides a reliable and efficient solution for protecting electronic systems from harmful voltage transients. Its fast response time and low clamping voltage ensure that sensitive components are shielded from overvoltage conditions. The small surface mount package allows for easy integration into a variety of circuit designs, while the RoHS compliance ensures that the device meets environmental standards.
Technical Specifications:
- Package Type: Surface Mount
- Breakdown Voltage: Specific breakdown voltage rating per datasheet
- Clamping Voltage: Specific clamping voltage rating per datasheet
- Peak Pulse Current: Specific peak pulse current rating per datasheet
- Operating Temperature Range: Specific operating temperature range per datasheet