EN
  • EN
  • DE

01201-83-3010

Part No 01201-83-3010
Manufacturer Preci-Dip
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1110853-01201-83-3010
Categories Custom Parts
Manufacturer Preci-Dip
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 01201-83-3010 CAD Model

Description

The Preci-Dip 01201-83-3010 is a high-quality connector socket designed for demanding applications requiring reliable electrical connections. Preci-Dip is known for its precision-machined contacts and robust construction, making their products suitable for a wide range of industrial and commercial uses.

Applications:

  • Automotive electronics: Used in control units, sensor connections, and other in-vehicle systems.
  • Industrial automation: Employed in programmable logic controllers (PLCs), motor drives, and other automation equipment.
  • Medical devices: Integrated into diagnostic equipment, patient monitoring systems, and therapeutic devices.
  • Telecommunications: Utilized in networking equipment, base stations, and communication modules.
  • Aerospace: Found in avionics systems, control panels, and communication equipment.

Features:

  • Precision-machined contacts: Ensures reliable electrical connection and signal integrity.
  • High-temperature materials: Allows for operation in harsh environments.
  • Durable construction: Provides long-lasting performance and resistance to wear and tear.
  • Compact design: Enables high-density packaging and space-saving solutions.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved reliability: Minimizes connection failures and ensures consistent performance.
  • Enhanced signal integrity: Reduces signal loss and distortion for accurate data transmission.
  • Extended lifespan: Withstands harsh conditions and provides long-term durability.
  • Simplified assembly: Facilitates easy installation and reduces manufacturing costs.
  • Compliance with standards: Meets industry requirements for safety and environmental protection.

Additional Details:

While specific technical specifications require referencing the official Preci-Dip datasheet for the 01201-83-3010, key parameters typically include contact material (often gold-plated brass or beryllium copper), insulation resistance, current rating, voltage rating, and operating temperature range. These sockets are designed for through-hole mounting and come in various pin configurations. The use of high-quality materials ensures reliable performance even under demanding conditions. The 01201-83-3010 is often chosen for applications where maintaining a secure and stable electrical connection is critical for system functionality. Consult the manufacturer's documentation for precise details regarding dimensions, plating thickness, and other application-specific considerations.

You May Also Be Interested in

Amd
Need more? Email Us
GE Critical Power
Need more? Email Us
Microchip Technology
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Linear Technology
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,002 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess