EN
  • EN
  • DE

PT2128-C81-S

Part No PT2128-C81-S
Manufacturer Princeton
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Princeton
Win Source Part Number 282693-PT2128-C81-S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT2128-C81-S CAD Model

Description

The PT2128-C81-S, manufactured by Princeton Technology Corp (PTC), is a remote control encoder IC. This CMOS-based IC encodes data and transmits it via an infrared (IR) signal for use in various remote control applications. It's favored for its cost-effectiveness and minimal power consumption. 'C81' typically relates to a specific code configuration, and '-S' likely denotes a specific packaging or version variant.

Applications

  • Television (TV) remote controls
  • DVD player remote controls
  • Set-top box (STB) remote controls
  • Audio equipment remote controls
  • Air conditioner remote controls

Features

  • CMOS Technology: Provides low power consumption and high noise immunity.
  • Multiple Key Inputs: Supports encoding for multiple button functions.
  • Infrared (IR) Transmission: Uses IR light for wireless communication.
  • Integrated Oscillator: Streamlines design with a built-in oscillator circuit.
  • Customizable Codes: Allows for custom encoding configurations for specific product needs.
  • Low Standby Current: Reduces power drain when the remote is not active.

Benefits

  • Economical Solution: A low-cost option for remote control encoding applications.
  • Extended Battery Life: Low power consumption extends battery lifespan.
  • Consistent Performance: Ensures reliable operation thanks to CMOS technology's noise immunity.
  • Simplified Integration: Easy to incorporate into remote control designs.
  • Adaptable Functionality: Allows for customization of remote control functions.

Additional Details

The PT2128-C81-S usually operates on a 3V power supply. The exact encoding format and key assignments can be configured depending on the requirements. External components, like ceramic resonators or crystal oscillators, are often used to set the carrier frequency of the IR signal. The output pin connects to an IR LED for signal transmission. Commonly packaged in DIP or SOP formats.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess