The PT2240-S is a remote control encoder IC utilizing CMOS Technology, manufactured by Princeton Technology Corporation. It serves as an encoder for various wireless remote control applications.
Applications:
- Remote Control Toys
- Wireless Security Systems
- Garage Door Openers
- Remote Fan Control
- Remote Lighting
Features:
- CMOS Technology
- Low power consumption
- Multiple address code options
- Up to 12 data pins for function control
- External resistor controlled oscillator
- Available in DIP and SOP packages
Benefits:
- Extended battery life: Low power consumption enables longer operating times for battery-powered remotes.
- Increased Security: Multiple address pins allow a large number of unique address codes, minimizing the risk of interference.
- Flexible Functionality: The availability of up to 12 data pins enables a wide range of remote control functions.
- Simple frequency adjustment: An external resistor enables frequency adjustment.
Additional Details:
The PT2240-S IC encodes address and data information and modulates an RF carrier when the transmit enable pin is active. The address and data are programmed by setting pins to either a high or low logic level. The IC is intended to be paired with a corresponding decoder IC at the receiver end for seamless operation. The oscillator frequency is determined by an external resistor connected between OSC1 and OSC2 pins. The PT2240-S operates with a supply voltage range typically between 2.4V and 12V. The 'S' suffix typically indicates a specific configuration of address and data lines within the PT2240 series.