The PT8301-S, manufactured by Princeton Technology Corporation, is a highly integrated and efficient audio power amplifier. This amplifier is designed to deliver high-quality audio output with minimal distortion, making it suitable for a variety of applications where audio performance is critical.
Applications:
- Portable speakers
- Mobile phones
- Tablet computers
- Laptop computers
- MP3 players
Features:
- High output power
- Low total harmonic distortion (THD)
- Integrated volume control
- Short-circuit protection
- Thermal shutdown protection
- Low quiescent current
- Surface-mount packaging
- Single-ended output
Benefits:
- Excellent audio quality: The low THD ensures clear and accurate audio reproduction, enhancing the listening experience.
- High power output: Delivers sufficient power to drive speakers effectively, providing loud and clear sound.
- Reliable operation: Short-circuit and thermal shutdown protections prevent damage to the amplifier and connected devices, ensuring reliable operation.
- Energy efficient: Low quiescent current minimizes power consumption when the amplifier is idle, extending battery life in portable applications.
- Easy integration: The surface-mount package simplifies PCB design and assembly.
The PT8301-S is engineered with protection features that ensure robustness and longevity. The integrated volume control allows for easy adjustment of the audio output level. The single-ended output configuration simplifies the connection to speakers, reducing the need for external components. Its efficient design minimizes heat generation, contributing to stable performance even under heavy load conditions. The amplifier operates on a supply voltage typically in the range of 2.5V to 5.5V, making it compatible with a wide range of power sources. Its compact size and low profile make it ideal for space-constrained applications, such as mobile devices and portable audio players.