The PT2240P-16S is a remote control encoder utilizing CMOS Technology offered by Princeton Technology Corporation. This encoder is designed for use in a variety of wireless remote control applications.
Applications:
- Wireless remote control systems
- Garage door openers
- Car alarm systems
- Remote fan control
- Remote lighting control
Features:
- CMOS Technology
- Low Power Consumption
- Multiple Address Options
- Up to 12 Data Pins
- Oscillator can be controlled by an external resistor.
- Available in DIP and SOP packages
Benefits:
- Low Power Consumption: Extends battery life in remote control transmitters.
- Multiple Address Options: Provides a high level of security by minimizing the chance of code collision.
- Versatile Data Pin Configuration: Enables a wide range of control functions.
- Simple Oscillator Control: Allows for easy frequency adjustment with an external resistor.
Additional Details:
The PT2240P-16S encoder transmits a specific address code and data code when its transmit enable pin is activated. The address and data are programmed by setting the corresponding pins to either high or low logic levels. The output signal modulates an RF carrier for wireless transmission. The PT2240P-16S is designed to work in conjunction with compatible decoder ICs to form a complete remote control system. It operates on a wide voltage range, typically between 2.4V and 12V, making it suitable for battery-powered applications. Different versions of the PT2240 series, such as the PT2240P-16S, vary in their specific configuration of address and data pins.