EN
  • EN
  • DE

LMS36355QRNLRQ1

Part No LMS36355QRNLRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 3.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 5V 1 Output 3.5A 22-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3.9V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 5V
Current - Output 3.5A
Frequency - Switching 250kHz ~ 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 22-VFQFN
Supplier Device Package 22-VQFN-HR (5x4)
Base Product Number LMS3635
Standard Package 3,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249671-LMS36355QRNLRQ1
Ultra Librarian 3D Model Ultra Librarian LMS36355QRNLRQ1 CAD Model

Description

Product Overview: LMS36355QRNLRQ1 from Texas Instruments

The LMS36355QRNLRQ1 is a state-of-the-art power management integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor technology. This advanced component is specifically engineered to meet the rigorous demands of automotive and industrial applications, offering a reliable and efficient power solution for a wide range of systems.

At the heart of this device is a synchronous step-down voltage converter with a wide input voltage range, making it suitable for handling the variable conditions typical in automotive power rails. The LMS36355QRNLRQ1 is capable of delivering a continuous output current of up to 3A, ensuring ample power for even the most demanding electronic components.

Texas Instruments has designed the LMS36355QRNLRQ1 with robustness in mind. It features a range of protective measures, including over-current, over-temperature, and under-voltage lockout, which safeguard the system against a variety of electrical hazards. These features contribute to the device's exceptional reliability and longevity, even in harsh automotive environments.

The LMS36355QRNLRQ1 also boasts impressive efficiency, thanks to its low quiescent current and optimized switching frequency. This results in reduced power loss and improved thermal performance, which is critical for maintaining the integrity of electronic systems in vehicles. Additionally, the device supports a selectable switching frequency, allowing designers to balance efficiency with potential interference with sensitive RF and audio systems.

Integration is a key advantage of the LMS36355QRNLRQ1. The device comes in a compact QFN package, which not only saves valuable board space but also simplifies the design and manufacturing process. Furthermore, its compatibility with Texas Instruments' WEBENCH® Design Center enables designers to rapidly prototype and test their power supply designs, accelerating the development cycle and time-to-market.

In summary, the LMS36355QRNLRQ1 from Texas Instruments represents a powerful and versatile solution for automotive and industrial power management. With its robust design, high efficiency, and ease of integration, this integrated circuit stands out as a top choice for engineers seeking to enhance the performance and reliability of their power systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2567 $51.2835
12+ $8.4157 $100.9884
19+ $8.1527 $154.9013
26+ $7.8898 $205.1348
33+ $7.6268 $251.6844
44+ $6.8378 $300.8632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,250 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess