EN
  • EN
  • DE

PT2240P-D3

Part No PT2240P-D3
Manufacturer Princeton
Catalog HOT - SALES and EOL Components (N - P)
Description Programmable Encoder IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Princeton
Win Source Part Number 282716-PT2240P-D3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT2240P-D3 CAD Model

Description

The PT2240P-D3 is a remote control encoder utilizing CMOS Technology offered by Princeton Technology Corporation. It is a member of the PT2240 series of remote control encoder ICs and is tailored for wireless remote control applications.

Applications:

  • Wireless remote control systems
  • Security systems
  • Garage door and gate openers
  • Remote controlled toys
  • Industrial remote control systems

Features:

  • CMOS Technology
  • Low Standby Current
  • Multiple Address Pins
  • Up to 12 Data Pins
  • Externally Adjustable Oscillator Frequency
  • Available in DIP and SOP Packages

Benefits:

  • Extended Battery Life: Low power consumption maximizes operational time for battery-powered devices.
  • Enhanced Security: Address pins allow for a large number of unique address codes, reducing the risk of unauthorized access or control.
  • Flexible Control Options: Configurable data pins enable control of multiple functions with a single remote.
  • Easy Frequency Adjustment: External oscillator resistor allows for precise tuning of the transmission frequency.

Additional Details:

The PT2240P-D3 generates a unique code based on the states of its address and data pins. When the transmit enable pin is activated, this code is transmitted, modulating an RF carrier. The address and data information is set by connecting the corresponding pins to either a high or low logic level. The PT2240P-D3 is designed to operate with a compatible decoder IC at the receiving end. It typically operates on a voltage range of 2.4V to 12V. The 'D3' suffix indicates a specific configuration of address and data pins which allows for a specific amount of commands to be executed. The oscillator frequency is set using an external resistor connected between the OSC1 and OSC2 pins. Proper selection of this resistor ensures optimal performance.

You May Also Be Interested in

NIKO-SEM
Lowest to $0.2615
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess