EN
  • EN
  • DE

MC100EL51DR2G

Part No MC100EL51DR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Max Frequency 2.8GHz
Trigger Type Positive, Negative
Supply Voltage - Operating -4.2 V to -5.7 V
Current - Quiescent 29mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 074351-MC100EL51DR2G
Ultra Librarian 3D Model Ultra Librarian MC100EL51DR2G CAD Model

Description

ON Semiconductor MC100EL51DR2G - High Performance Differential Clock D Flip-Flop

The MC100EL51DR2G from ON Semiconductor is a state-of-the-art differential clock D flip-flop device designed for high-speed digital applications. This product is a crucial component in systems where precise timing and signal synchronization are paramount. It is part of the 5V ECL series, offering a blend of speed and performance that is ideal for advanced communication systems, data processing units, and high-frequency clock distribution networks.

Key Features

  • High-Speed Performance: The MC100EL51DR2G operates at exceptional speed, making it suitable for applications requiring fast signal processing and timing accuracy.
  • Differential Clock Inputs: This device includes a pair of differential clock inputs that enhance noise immunity and allow for precise edge-triggered operations, critical for maintaining signal integrity in noisy environments.
  • Fully Compatible Outputs: The outputs of the MC100EL51DR2G are fully compatible with other ECL, PECL, and CML logic levels, ensuring seamless integration with existing systems and components.
  • Temperature Range: It operates over an extended temperature range, making it reliable for use in various environmental conditions.
  • Advanced Packaging: Supplied in an 8-SOIC package, the MC100EL51DR2G is designed for optimal space-saving on PCBs without compromising performance.

Applications

The ON Semiconductor MC100EL51DR2G is versatile and can be used in a wide range of applications, including but not limited to:

  • High-speed digital data processing
  • Telecommunications and networking equipment
  • Servers and data centers
  • Signal synchronization and timing solutions
  • Test and measurement systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC100EL51DR2G is no exception. It is manufactured using advanced semiconductor processes, ensuring high durability and consistent performance. Customers can trust this product for their critical applications where failure is not an option.

For detailed technical specifications, application notes, and support resources, please refer to the official ON Semiconductor product datasheets and documentation.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.0735
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.2592
Texas Instruments
IC D-TYPE POS TRG DUAL 14DIP
Lowest to $1.7918
Texas Instruments
IC JK TYPE NEG TRG DUAL 14DIP
Lowest to $1.2904
ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588
ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Lowest to $5.6449
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6073 $59.8949
31+ $3.7815 $117.2265
48+ $3.6625 $175.8000
66+ $3.5447 $233.9502
85+ $3.4269 $291.2865
113+ $3.0723 $347.1699
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess