The PT2243-20 is a remote control encoder from Princeton Technology Corporation, designed primarily for remote control applications. It's part of the PT224x family of encoder ICs, offering a blend of functionality and low power consumption.
Applications:
- Wireless Remote Controls
- Security Systems
- Garage Door Openers
- Automotive Remote Controls
- Industrial Control Systems
Features:
- CMOS Technology
- Low Power Consumption
- Multiple Address Code Combinations
- Up to 12 Data Pins
- External Resistor for Oscillator Frequency Adjustment
- Available in DIP and SOP Packages
Benefits:
- Longer Battery Life: Low power consumption enables extended operation for battery-powered applications.
- Increased Security: Multiple address lines allow for a large number of unique address codes, reducing the risk of unauthorized access.
- Flexible Control: Configurable data pins enable the control of multiple functions with a single remote.
- Frequency Adjustment: Easy frequency tuning with an external resistor optimizes transmission.
Additional Details:
The PT2243-20 transmits address and data code when the transmit enable pin is triggered. The address and data are set by connecting the corresponding pins to either a high or low logic level. It is designed to work with a compatible decoder IC. It operates on a voltage range of 2.4V to 12V. The '20' likely indicates the number of pins or a specific configuration of address and data input lines within the PT2243 series. The frequency is set using an external resistor. The IC uses CMOS technology which helps with reducing power consumption.