The PT2243-S is a remote control encoder IC utilizing CMOS Technology and offered by Princeton Technology Corporation. This encoder is part of the PT224x series and is used in a variety of wireless remote control applications.
Applications:
- Wireless Remote Control Systems
- Home Automation
- Garage Door Openers
- Security Systems
- Car Alarms
Features:
- CMOS Technology
- Low Power Consumption
- Multiple Address Code Options
- Up to 12 Data Pins
- External Oscillator Control
- Available in DIP and SOP Packages
Benefits:
- Extended Battery Life: Low power consumption ensures long operating times in battery-powered devices.
- Enhanced Security: Multiple address options provide a higher level of security and prevent code collision.
- Flexible Control: Configurable data pins support various functions in remote control systems.
- Easy Oscillator Adjustment: Frequency adjustment is simple with external oscillator components.
Additional Details:
The PT2243-S transmits address and data code when the transmit enable pin is activated. The address and data are set by configuring the corresponding pins to either a high or low logic level. This encoder is used in conjunction with compatible decoder ICs. It operates on a supply voltage range typically between 2.4V and 12V. The 'S' suffix likely indicates a specific configuration of the address and data pins. An external resistor connected to the OSC1 and OSC2 pins sets the oscillator frequency.