EN
  • EN
  • DE

PT2270-S

Part No PT2270-S
Manufacturer Princeton
Catalog HOT - SALES and EOL Components (N - P)
Description Remote Control Decoder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Princeton
Win Source Part Number 282777-PT2270-S
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT2270-S CAD Model

Description

The PT2270-S is a remote control encoder utilizing CMOS Technology. It's designed for various remote control applications and is typically paired with a decoder like the PT2272 series to form a complete system. The '-S' likely represents a specific variant or configuration of the chip.

Applications:

  • Wireless Remote Control Devices
  • Security Systems
  • Garage Door Openers
  • Remote Lighting Controls
  • Car Alarms

Features:

  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Multiple Address Options: Provides various address pins for minimizing interference and ensuring security.
  • Single-Chip Encoder: Integrates all necessary encoding functions into a single IC.
  • Momentary Transmission: Data is transmitted only when the transmit enable pin is activated.
  • External Oscillator: Requires an external resistor to set the operating frequency.
  • Low Standby Current: Helps conserve battery power in remote applications.

Benefits:

  • Simplified Design: Reduces the number of external components required.
  • Extended Battery Life: Low power consumption allows for longer operation on batteries.
  • Enhanced Security: Address options help prevent unauthorized access or control.
  • Reliable Operation: CMOS Technology ensures stable and consistent performance.
  • Cost-Effective Solution: Provides an economical solution for various remote control needs.

Additional Details:

The PT2270-S generally operates with a 5V supply voltage. The transmission frequency is determined by the external oscillator resistor. The '-S' likely signifies a specific configuration of the address lines, which must match the corresponding decoder for proper operation. The data is only transmitted when the Transmit Enable (TE) pin is asserted. Careful consideration should be given to the antenna design and power supply filtering for optimal performance. The device has address and data input pins that must be configured correctly to match the decoder.

Successful implementation requires pairing the PT2270-S with a compatible decoder from the PT2272 series, with the address settings precisely matched.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess