EN
  • EN
  • DE

PT2272-M4S

Part No PT2272-M4S
Manufacturer Princeton
Catalog HOT - SALES and EOL Components (N - P)
Description Remote Control Decoder 
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Princeton
Win Source Part Number 282789-PT2272-M4S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT2272-M4S CAD Model

Description

The PT2272-M4S is a remote control encoder utilizing CMOS Technology, designed and manufactured by Princeton Technology Corp. This device is typically paired with a corresponding decoder, such as the PT2262, to form a complete remote control system. It's a crucial component in various wireless applications requiring a reliable and secure transmission of control signals. The M4S variant indicates a specific configuration or encoding scheme within the PT2272 series.

Applications:

  • Car Alarm Systems: Used for remote arming/disarming and other functions.
  • Remote Door Locks: Enables keyless entry systems for homes and vehicles.
  • Wireless Security Systems: Integrated into alarm panels and sensors for remote control.
  • Home Automation Systems: Controls lighting, appliances, and other devices remotely.
  • Garage Door Openers: Provides wireless control for opening and closing garage doors.

Features:

  • CMOS Technology: Offers low power consumption, extending battery life in portable applications.
  • Multiple Address Options: Provides a wide range of address codes, minimizing interference and enhancing security.
  • Data Transmission: Encodes data for wireless transmission, typically using Amplitude Shift Keying (ASK) or Frequency Shift Keying (FSK) modulation.
  • Oscillator: Requires an external oscillator for generating the carrier frequency.
  • Momentary Output: The output signal is only active while the button is pressed.

Benefits:

  • Enhanced Security: Address encoding helps prevent unauthorized access and control.
  • Low Power Consumption: Extends battery life, reducing the need for frequent replacements.
  • Ease of Integration: Simple interface for connecting to transmitters and other components.
  • Reliable Performance: CMOS technology ensures stable and consistent operation.
  • Cost-Effective Solution: Provides a balance of performance and affordability for remote control applications.

The PT2272 series generally requires an external resistor to set the oscillator frequency. The specific value depends on the desired carrier frequency. The device is typically powered by a low voltage DC supply, often in the range of 3V to 12V. The output pins are usually open-drain or open-collector, requiring pull-up resistors. Datasheets provide detailed information regarding pin configurations, electrical characteristics, and application circuits.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
STMicroelectronics
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2876 $50.3300
425+ $0.2360 $100.3000
660+ $0.2287 $150.9420
905+ $0.2213 $200.2765
1,170+ $0.2139 $250.2630
1,565+ $0.1918 $300.1670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess