The PT2301 is a CMOS integrated circuit designed as a digital audio processor. It is commonly used in audio systems to provide features such as volume control, tone control (bass and treble), and input selection. The device is controlled via a two-wire serial interface, allowing for easy integration with microcontrollers and other digital systems.
Applications:
- Audio amplifiers
- Car audio systems
- Home theater systems
- Multimedia speakers
- Consumer electronics with audio processing requirements
Features:
- Two-wire serial control interface (I2C compatible)
- Volume control with a wide attenuation range
- Bass and treble tone control
- Multiple input selection
- Low total harmonic distortion (THD)
- Low noise
- Single supply voltage operation
Benefits:
- Simplified audio processing design
- Precise control over audio parameters
- Improved audio quality through tone control
- Reduced component count and board space
- Easy integration with digital control systems
The PT2301 operates on a single supply voltage, typically around 5V, and consumes very little power. Its compact package and minimal external components make it suitable for space-constrained applications. The two-wire serial interface allows for easy control from a microcontroller, enabling users to adjust volume, tone, and input selection dynamically.
Technical Specifications:
While specific technical specifications can vary based on the manufacturer's datasheet, typical parameters include a supply voltage range of 4.5V to 5.5V, a total harmonic distortion (THD) of less than 0.1%, and a signal-to-noise ratio (SNR) greater than 80dB. It supports a variety of input signal levels and impedance ranges, making it compatible with various audio sources.