EN
  • EN
  • DE

CD74HC21M96

Part No CD74HC21M96
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 2CH 4-INP 14SOIC / High-Speed CMOS Logic Dual 4-Input AND Gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Logic Type AND Gate
Number of Circuits 2
Number of Inputs 4
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5V ~ 1.8V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay at V, Max CL 19ns at 6V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Part Number Series 74HC21
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802439-CD74HC21M96
Ultra Librarian 3D Model Ultra Librarian CD74HC21M96 CAD Model

Description

The CD74HC21M96 is a high-speed CMOS logic dual 4-input AND gate integrated circuit produced by Texas Instruments. This advanced IC is designed to operate with an input voltage range of 2V to 6V, making it compatible with a wide array of applications and other digital logic systems. It is characterized for operation from -55°C to 125°C, ensuring reliability and performance even under extreme conditions.

Key Features

  • Logic Type: Dual 4-Input AND Gate
  • Operating Voltage: 2V to 6V
  • High-Speed Performance: Typical propagation delay time of 8ns at 5V
  • Temperature Range: -55°C to 125°C
  • Output Drive Capability: 10 LSTTL loads
  • Package: SOIC-14 (M96)

The CD74HC21M96 device contains two independent 4-input AND gates that perform the Boolean function Y = A • B • C • D. The gates exhibit minimum noise generation due to its high noise immunity and low power consumption. Furthermore, balanced propagation delays and symmetrical rise and fall times contribute to its reliable and predictable performance.

Applications

With its robust design and versatile nature, the CD74HC21M96 is suitable for a broad range of applications including:

  • Logic Function Implementation
  • Signal Processing
  • Computer Systems
  • Embedded Systems
  • Control Systems

As a product of Texas Instruments, the CD74HC21M96 is backed by a legacy of quality and innovation. Its industry-standard SOIC-14 packaging ensures compatibility with standard surface-mount board layouts, making it a convenient choice for both prototyping and mass production.

Quality and Support

Customers can expect comprehensive technical support and resources for the CD74HC21M96, including datasheets, reference designs, and application notes available through the Texas Instruments website. This ensures a smooth integration of the IC into your design projects with the backing of TI's renowned customer service and quality assurance.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2091 $50.1840
585+ $0.1716 $100.3860
905+ $0.1662 $150.4110
1,245+ $0.1609 $200.3205
1,610+ $0.1555 $250.3550
2,155+ $0.1394 $300.4070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,740 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess