EN
  • EN
  • DE

PT28C040-90

Part No PT28C040-90
Manufacturer Princeton
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Princeton
Win Source Part Number 282936-PT28C040-90
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT28C040-90 CAD Model

Description

The PT28C040-90 is a 4 Mbit (512K x 8) CMOS Parallel EEPROM manufactured by Princeton Technology. This EEPROM is designed for applications requiring non-volatile storage of data with fast access times. The '90' in the part number signifies an access time of 90 nanoseconds.

Applications:

  • Embedded Systems: Stores firmware, configuration settings, and user data in embedded systems.
  • Industrial Control: Used in industrial control equipment to store calibration data, program parameters, and operating instructions.
  • Consumer Electronics: Found in consumer electronic devices such as set-top boxes, gaming consoles, and smart appliances for storing application code and user preferences.
  • Telecommunications Equipment: Utilized in telecommunications devices for storing network configurations and device-specific data.
  • Data Logging: Used in data logging systems for recording sensor data and other relevant information.

Features:

  • High-Speed Access: Offers a fast access time of 90ns, enabling quick data retrieval.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered applications.
  • Parallel Interface: Uses a parallel interface for easy integration with microprocessors and microcontrollers.
  • 4 Mbit Capacity: Provides 4 megabits of non-volatile memory.
  • CMOS Technology: Manufactured using CMOS technology for high performance and reliability.
  • High Endurance: Capable of undergoing a large number of erase/write cycles.

Benefits:

  • Fast Data Access: The 90ns access time ensures rapid data retrieval, improving system performance.
  • Low Power Operation: Reduces power consumption, extending battery life in portable devices and minimizing energy costs in stationary systems.
  • Easy Integration: The parallel interface simplifies interfacing with microcontrollers and other digital devices.
  • Reliable Data Storage: The EEPROM ensures reliable non-volatile storage, preserving data even during power loss.
  • Larger Storage Capacity: The 4Mbit capacity allows for storing larger amounts of data compared to smaller EEPROMs.

Additional Details:

The PT28C040-90 typically operates on a 5V power supply. It supports byte-wide access and includes features such as chip enable and output enable for flexible memory control. The device also incorporates data protection features to prevent accidental data corruption.

You May Also Be Interested in

Samsung
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess