EN
  • EN
  • DE
  • IT

PTVSHC2EN5VB

Part No PTVSHC2EN5VB
Manufacturer Prisemi
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Prisemi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834442-PTVSHC2EN5VB
Ultra Librarian 3D Model Ultra Librarian PTVSHC2EN5VB CAD Model

Description

The PTVSHC2EN5VB is a transient voltage suppressor (TVS) diode array manufactured by Prisemi. This device is specifically designed to protect sensitive electronic circuits from damage caused by electrostatic discharge (ESD) and other transient voltage events. By integrating multiple TVS diodes into a single package, the PTVSHC2EN5VB provides comprehensive protection for multi-line interfaces while minimizing board space requirements. It features a low clamping voltage, fast response time, and high surge capability, making it suitable for a wide range of applications.

Applications

  • USB port protection
  • HDMI port protection
  • Ethernet port protection
  • Data line protection in portable devices
  • General I/O protection in electronic systems

Features

  • TVS diode array: Integrates multiple TVS diodes for multi-line protection.
  • Low clamping voltage: Minimizes voltage stress on protected components during transient events.
  • Fast response time: Quickly clamps transient voltages to protect downstream circuitry.
  • Small package size: Enables compact PCB designs and efficient use of board space.
  • High ESD protection capability: Provides robust protection against electrostatic discharge events.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits

  • Comprehensive multi-line protection: Protects multiple lines simultaneously from ESD and transient voltage threats.
  • Enhanced system reliability: Reduces the risk of component failure due to overvoltage events.
  • Space savings on PCB: Integrates multiple components into a single package, minimizing board space requirements.
  • Simplified circuit design: Reduces component count and simplifies the layout process.
  • Cost-effective protection solution: Offers a cost-effective means of protecting sensitive electronic circuits.

Additional Details

The PTVSHC2EN5VB features a standoff voltage of 5V. The clamping voltage is typically around 7.5V at a specified test current, providing a low clamping voltage to safeguard downstream components. The device is designed to withstand multiple ESD strikes without performance degradation. It is available in a compact surface-mount package, facilitating easy integration into existing circuit designs. The operating temperature range is -55°C to +125°C. This TVS diode array offers a reliable and efficient solution for protecting sensitive electronic circuits from ESD and transient voltage events.

You May Also Be Interested in

Honeywell
INDUS LINE VOLT STAT
Need more? Email Us
ATOP Technologies
FIBER OPT TO SER RS-232/422/485
Need more? Email Us
Tripp Lite
UPS MAINTENANCE BYPASS PANEL FOR
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $10.6585
Panduit Corp
PIPE MRKR,LOW PRESS COND,D,YL,EA
Need more? Email Us
Panduit Corp
LABEL 8"X6" BLACK/YELLOW
Need more? Email Us
TE Connectivity
ADHESIVES & SEALANTS
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Honeywell
MOTOR 24V
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1,250+ $0.0401 $50.1250
3,040+ $0.0329 $100.0160
4,705+ $0.0319 $150.0895
6,475+ $0.0309 $200.0775
8,365+ $0.0299 $250.1135
11,195+ $0.0268 $300.0260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,010 pieces
MOQ: 1250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess