EN
  • EN
  • DE
  • IT

P0201V05

Part No P0201V05
Manufacturer Protek Devices
Description ultra low capacitance esd pr otection component
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 1234087-P0201V05
Manufacturer Homepage www.protekdevices.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0201V05 CAD Model

Description

The P0201V05 is a transient voltage suppressor (TVS) diode array manufactured by Protek Devices. It's designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This device provides a robust and reliable solution for safeguarding circuits in various applications.

Applications:

  • USB Ports: Protects USB interfaces from ESD strikes.
  • HDMI Ports: Safeguards HDMI interfaces from voltage surges.
  • Ethernet Ports: Offers transient voltage protection for Ethernet connections.
  • Data Lines: Protects data lines in various electronic systems.
  • Keypads: Provides ESD protection for keypad interfaces.
  • Microcontroller I/O: Protects microcontroller input/output pins.

Features:

  • ESD Protection: Provides robust protection against electrostatic discharge events.
  • Low Clamping Voltage: Minimizes the voltage stress on protected components.
  • Low Capacitance: Ensures minimal signal distortion in high-speed data lines.
  • Small Footprint: Compact package for space-constrained applications.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives.

Benefits:

  • Enhanced Reliability: Protects electronic components from damage due to ESD and other transient voltage events.
  • Improved System Uptime: Reduces the risk of system failures caused by transient voltage events.
  • Reduced Maintenance Costs: Minimizes the need for repairs and replacements due to damaged components.
  • Simplified Design: Easy to integrate into existing circuit designs.
  • Compliance with Standards: Meets industry standards for ESD protection.

Additional Details:

The P0201V05 is designed to provide a high level of protection against transient voltage events. It utilizes avalanche breakdown diodes to quickly clamp the voltage to a safe level, preventing damage to sensitive components. The low clamping voltage ensures that the protected components are not exposed to excessive voltage stress during transient events.

The low capacitance of the P0201V05 minimizes signal distortion in high-speed data lines, making it suitable for protecting USB, HDMI, and Ethernet interfaces. The small footprint of the device allows it to be easily integrated into space-constrained applications.

The P0201V05 is available in a variety of package options to accommodate different board layouts and application requirements. Its robust design and high performance make it a reliable choice for protecting electronic circuits in a wide range of applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess