EN
  • EN
  • DE

P0402FC05C-LF-T710-2

Part No P0402FC05C-LF-T710-2
Manufacturer Protek Devices
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 265173-P0402FC05C-LF-T710-2
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P0402FC05C-LF-T710-2 CAD Model

Description

The P0402FC05C-LF-T710-2 is a Transient Voltage Suppressor (TVS) diode array from Protek Devices, designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This device is commonly used to safeguard data lines and I/O ports in a variety of electronic equipment.

Applications

  • USB Ports Protection: Protects USB ports from ESD strikes and voltage transients.
  • HDMI Ports Protection: Safeguards HDMI ports in TVs, monitors, and other display devices.
  • Ethernet Ports Protection: Used in network devices to protect Ethernet ports from surges.
  • Data Line Protection: Protects data lines in various communication interfaces.
  • General I/O Protection: Provides ESD protection for general-purpose I/O ports.

Features

  • Low Clamping Voltage: Minimizes the voltage seen by the protected device during a transient event.
  • Low Capacitance: Ensures minimal signal degradation in high-speed data applications.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.
  • Small Footprint: Compact size allows for use in space-constrained applications.
  • Lead-Free and RoHS Compliant: Environmentally friendly, adhering to environmental regulations.

Benefits

  • Enhanced System Reliability: Protects against ESD and voltage transients, increasing system uptime.
  • Reduced Downtime: Minimizes damage from voltage surges, reducing repair costs.
  • Improved Signal Integrity: Low capacitance ensures minimal impact on signal quality.
  • Cost-Effective Protection: Provides robust protection at a reasonable cost.
  • Environmentally Friendly: Complies with environmental standards.

Additional Details

The P0402FC05C-LF-T710-2 TVS diode array comes in a small surface-mount package, making it easy to integrate into densely populated circuit boards. Key electrical characteristics include its reverse standoff voltage, clamping voltage, and peak pulse current capability. These parameters should be carefully considered to ensure appropriate protection for the intended application. The device operates over a specific temperature range, and its thermal characteristics should be evaluated to ensure proper operation. Protek Devices' datasheets provide comprehensive specifications for proper implementation.

You May Also Be Interested in

NIKO-SEM
Lowest to $0.2615
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess